Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Packaging Reel
Function Deserializer
Data Rate 3.92Gbps
Input Type LVDS
Output Type LVCMOS
Number of Inputs 5
Number of Outputs 35
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Part Number Series BU90R104
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808433-BU90R104-E2
Ultra Librarian 3D Model Ultra Librarian BU90R104-E2 CAD Model

Description

BU90R104-E2 from Rohm Semiconductor is an interface device in the serializer/deserializer category, intended for designs that need efficient high-speed data transfer between system blocks, displays, cameras, or other embedded subsystems. In practical terms, engineers typically evaluate parts in this class when reducing cable count, simplifying board-to-board interconnects, or supporting compact architectures in automotive, industrial, and embedded electronics. Its value is tied to signal-routing efficiency, integration convenience, and support for reliable serial data transport in space-constrained systems. Because exact application fit depends on the latest datasheet and system requirements, designers should confirm electrical, protocol, and package details directly with Rohm Semiconductor. Lifecycle status for BU90R104-E2 is currently information not available, so sourcing teams should review current manufacturer and authorized distributor updates before committing to new designs. RoHS compliance information is also not available from the provided input and should be verified using official compliance documentation before procurement or regulatory approval.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 56-TSSOP
Lowest to $7.0425
ECAD model for FIN3385MTDX
Texas Instruments
IC SERIALIZER 10BIT 49FBGA / LVDS Serializer 660Mbps 0.29V 49-Pin NFBGA Tray
Need more? Email Us
ECAD model for SCAN921023SLC/NOPB
Texas Instruments
IC 8CH DGTL-IN SERIALZR 28HTSSOP / LVDS Serializer 1Mbps 28-Pin HTSSOP EP T/R
Lowest to $8.1584
ECAD model for SN65HVS882PWPR
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIALIZER 40MLP
Lowest to $2.5010
ECAD model for FIN224ACMLX
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 42-BGA
Lowest to $2.5756
ECAD model for FIN24ACGFX
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 48TSSOP
Lowest to $5.0986
ECAD model for FIN1215MTDX
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIALIZER 42BGA
Need more? Email Us
ECAD model for FIN12ACGFX
Intersil
IC VIDEO SERDES LONG 64TQFP / WSVGA 24-Bit Long-Reach Video SERDES 64-Pin TQFP T/R
Need more? Email Us
ECAD model for ISL34340INZ-T13
Maxim Integrated
3.12Gbps Deserializer for Coax or STP Input and MIPI CSI-2 Output / IC DESERIALIZER GMSL QFN
Lowest to $5.2271
ECAD model for MAX9288GTM/V+T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8884 $58.8840
24+ $4.8316 $115.9584
36+ $4.6806 $168.5016
50+ $4.5296 $226.4800
64+ $4.3785 $280.2240
86+ $3.9256 $337.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,983 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention