EN
  • EN
  • DE
  • IT

BU4051CFV

Part No BU4051CFV
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSSOP16
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 752431-BU4051CFV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU4051CFV CAD Model

Description

The BU4051CFV is a 8-channel analog multiplexer/demultiplexer from Rohm Semiconductor. This device allows for the selection of one of eight analog signals for transmission on a single channel, or conversely, the distribution of a single signal to one of eight channels. It's commonly used in applications where multiple analog inputs need to be monitored or controlled with a limited number of input/output pins on a microcontroller.

Applications:

  • Analog Signal Routing: Used to route analog signals from multiple sensors to a single ADC input on a microcontroller.
  • Audio and Video Switching: Employed in audio and video equipment for switching between different input sources.
  • Data Acquisition Systems: Utilized in data acquisition systems to multiplex multiple analog inputs for measurement.
  • Test and Measurement Equipment: Used in test equipment for selecting different test points or signal sources.
  • Industrial Control Systems: Integrated into industrial control systems for multiplexing analog sensor data.

Features:

  • 8-Channel Multiplexer/Demultiplexer: Provides eight independent channels for multiplexing or demultiplexing analog signals.
  • Low On-Resistance: Low on-resistance minimizes signal attenuation and distortion.
  • Wide Operating Voltage Range: Operates over a wide voltage range, making it compatible with various logic families.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Break-Before-Make Switching: Ensures that only one channel is selected at a time, preventing signal conflicts.
  • Control Logic: Simple control logic allows for easy selection of the desired channel.

Benefits:

  • Reduced I/O Requirements: Reduces the number of I/O pins required on a microcontroller, saving board space and cost.
  • Improved Signal Integrity: Low on-resistance and break-before-make switching ensure high signal integrity.
  • Flexible Signal Routing: Allows for flexible routing of analog signals, enabling complex system configurations.
  • Easy to Use: Simple control logic makes it easy to integrate into existing systems.
  • Wide Applicability: Suitable for a wide range of analog multiplexing and demultiplexing applications.

Additional Details:

The BU4051CFV typically comes in a surface-mount package, such as SOP or TSSOP. The device requires a supply voltage (Vdd) and a ground connection (Vss). The channel selection is controlled by digital inputs. The enable pin can be used to disable all channels simultaneously. The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and package dimensions. The on-resistance (Ron) is a crucial parameter for determining the signal attenuation. The off-state leakage current is also important for ensuring signal isolation. Proper power supply decoupling is recommended to minimize noise and ensure stable operation. This part is part of the 4000 series logic family and operates with CMOS logic levels.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 895 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess