EN
  • EN
  • DE
  • IT

ST72F324BJ6TAE

Part No ST72F324BJ6TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 1102655-ST72F324BJ6TAE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ6TAE CAD Model

Description

ST72F324BJ6TAE Microcontroller by STMicroelectronics

The ST72F324BJ6TAE is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a high-performance solution for a wide range of applications. This microcontroller is part of the ST7 family, known for its versatile features and integration capabilities, making it an ideal choice for both complex and straightforward applications in the industrial, automotive, and consumer electronics sectors.

The ST72F324BJ6TAE is built around a high-density non-volatile memory technology with a 32K byte Flash memory. This ample storage allows for flexible firmware updates and data storage, without the need for external memory components. The Flash memory is complemented by 1K bytes of RAM, ensuring smooth operation and efficient data handling for tasks that require quick access to temporary data storage.

With a wide operating voltage range from 3.0V to 5.5V, the ST72F324BJ6TAE provides the flexibility needed to accommodate various power supply requirements. This feature ensures that the microcontroller can be easily integrated into systems with different power specifications, enhancing its adaptability across multiple applications.

Connectivity and interfacing are key strengths of the ST72F324BJ6TAE. It comes equipped with a range of peripherals, including an 8-bit timer, a 16-bit timer, a watchdog timer, a serial communication interface (SCI), and an I2C interface. These built-in peripherals facilitate easy communication with other devices and enable the implementation of complex timing functions without the need for additional components.

The microcontroller also boasts an array of input/output options, with up to 28 programmable I/O lines. These lines provide the flexibility to interface with a variety of sensors, actuators, and other external devices. Moreover, the ST72F324BJ6TAE features 10-bit Analog-to-Digital Converters (ADCs) with up to 11 channels, allowing for precise analog signal processing and data acquisition.

In summary, the ST72F324BJ6TAE from STMicroelectronics is a highly integrated, versatile microcontroller that offers a rich set of features suitable for a broad range of applications. Its combination of Flash memory, extensive peripheral set, and flexible I/O configurations make it a compelling choice for designers looking for a reliable and adaptable 8-bit microcontroller solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess