EN
  • EN
  • DE

BR93L56F-WFE2

Part No BR93L56F-WFE2
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0948+
Reference case SOP
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 709762-BR93L56F-WFE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BR93L56F-WFE2 CAD Model

Description

The BR93L56F-WFE2 is a 4K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. This memory chip is designed for serial communication, typically using the SPI (Serial Peripheral Interface) protocol, and is frequently employed in applications that require non-volatile storage of small amounts of data. It's known for its low power consumption and compact size, making it suitable for a wide range of electronic devices.

Applications

  • Consumer Electronics: Set-top boxes, DVD players, televisions.
  • Industrial Equipment: Programmable logic controllers (PLCs), data loggers, sensors.
  • Automotive Electronics: Instrument clusters, engine control units (ECUs).
  • Medical Devices: Portable medical equipment, diagnostic tools.
  • Office Automation: Printers, scanners, copiers.

Features

  • 4K-bit (512 x 8) Memory Capacity: Provides 4096 bits of non-volatile storage.
  • SPI Interface: Utilizes a standard SPI serial interface for communication.
  • Low Voltage Operation: Operates at low voltage levels, typically 1.8V to 5.5V.
  • Low Current Consumption: Minimizes power usage for energy-efficient operation.
  • Write Protection Features: Includes hardware and software write protection mechanisms.
  • Small Package: Available in compact surface-mount packages (e.g., SOP, TSSOP).

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Interface: SPI serial interface simplifies connection to microcontrollers.
  • Low Power Consumption: Extends battery life in portable devices.
  • Data Protection: Write protection features prevent accidental data changes.
  • Compact Size: Enables integration into space-constrained applications.
  • Wide Operating Voltage: Compatible with various power supply configurations.

Additional Details

The BR93L56F-WFE2 communicates using the SPI protocol, requiring a minimal number of pins for data transfer, clocking, and chip selection. The specific package type (e.g., SOP, TSSOP) affects the physical dimensions and soldering requirements. Detailed electrical characteristics, timing diagrams, and programming instructions are available in the Rohm Semiconductor datasheet. It is often used to store configuration parameters, calibration data, or user preferences in electronic devices. The -WFE2 suffix usually indicates specific packaging or environmental compliance details.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $16.8087
STMicroelectronics
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Mini-Circuits
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Lowest to $1.4553
Panasonic
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2189 $58.0085
645+ $0.1796 $115.8420
1,000+ $0.1741 $174.1000
1,375+ $0.1684 $231.5500
1,775+ $0.1629 $289.1475
2,375+ $0.1460 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,785 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess