EN
  • EN
  • DE

BR93L46RFV-W

Part No BR93L46RFV-W
Manufacturer Rohm Semiconductor
Catalog Memory
Description Microwire BUS 1Kbit(64 x 16bit) EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1154496-BR93L46RFV-W
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BR93L46RFV-W CAD Model

Description

The BR93L46RFV-W is a 1K-bit (128 x 8 or 64 x 16) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Rohm Semiconductor. This EEPROM is designed for low-voltage, low-power applications, offering reliable non-volatile storage. It's commonly used for storing configuration data, serial numbers, and other important system parameters in various electronic devices.

Applications

  • Consumer electronics
  • Industrial equipment
  • Medical devices
  • Automotive electronics
  • Set-top boxes
  • Security systems

Features

  • 1K-bit (128 x 8 or 64 x 16) memory organization: Offers flexible storage options.
  • Serial interface: Uses a simple serial interface for easy communication with microcontrollers.
  • Low voltage operation: Operates at low voltage for power-sensitive applications.
  • Low power consumption: Minimizes energy usage.
  • Write protect function: Prevents accidental data corruption.
  • Wide operating temperature range: Suitable for various environments.

Benefits

  • Reliable data storage: EEPROM technology ensures non-volatile storage of critical data.
  • Simplified system design: Serial interface simplifies integration with microcontrollers.
  • Extended battery life: Low voltage operation and low power consumption extend battery life in portable devices.
  • Data protection: Write protect function prevents accidental overwriting of data.
  • Versatile application: Wide operating temperature range allows for use in diverse environments.

Additional Details

The BR93L46RFV-W EEPROM uses a serial interface, such as SPI or Microwire, for communication with a microcontroller. The device operates over a specified voltage range, and its low power consumption makes it suitable for battery-powered devices. The write protect function can be enabled to prevent accidental overwriting of data. The EEPROM is available in a compact package, minimizing board space requirements. Detailed electrical characteristics, timing diagrams, and application guidelines can be found in the datasheet. Proper decoupling capacitors should be used to minimize noise and ensure reliable operation. The EEPROM is commonly used in applications where non-volatile storage of small amounts of data is required, such as storing calibration parameters, device settings, and identification information.

You May Also Be Interested in

STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4629 $58.0177
32+ $3.6625 $117.2000
49+ $3.5482 $173.8618
68+ $3.4338 $233.4984
87+ $3.3195 $288.7965
117+ $2.9753 $348.1101
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess