The BR93L46RF-W is a 4Kbit (512 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Rohm Semiconductor. It is designed for non-volatile data storage in a variety of applications, communicating via a Microwire serial interface.
Applications:
- Consumer Electronics (e.g., TVs, Audio equipment)
- Automotive Electronics
- Industrial Control Systems
- Medical Devices
- Metering Devices
- Any application requiring non-volatile storage of small amounts of data
Features:
- Microwire Serial Interface
- 4Kbit (512 x 8) Memory Organization
- Low Voltage Operation (Typically 1.8V to 5.5V)
- Write Protect Feature (Hardware Protection)
- Self-Timed Write Cycle
- High Reliability and Data Retention
- Compact Package (e.g., SOP8)
Benefits:
- Simple Interface with Microcontrollers
- Non-Volatile Storage of Data
- Protection Against Unintentional Overwrites
- Space-Saving Design
- Cost-Effective Memory Solution
Additional Details:
The BR93L46RF-W utilizes the Microwire serial interface, which allows for easy communication with microcontrollers. A hardware write protect function safeguards against accidental data corruption. Its non-volatile memory ensures that stored data remains intact even when power is removed. The self-timed write cycle simplifies the write operation process for the host microcontroller. The device is available in a small outline package, making it suitable for space-constrained applications.