EN
  • EN
  • DE

BP5722A12

Part No BP5722A12
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components
Description AC220V, 12V.1000mA | AC/DC CONVERTER 12V 1A 12W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Rohm Semiconductor
Status Obsolete
Type Enclosed
Parts Input Voltage (V) 154 ~ 286 VAC
Voltage - Output 1 12V
Current - Output (Maximum) 1A
Power (W) 12W
Applications ITE (Commercial)
Temperature Range - Operating -25°C ~ 80°C (With Derating)
Efficiency 83%
Mounting Style Through Hole
Manufacturer Package 11-SIP Module, 7 Leads
Parts Dimension 1.28" L x 0.37" W x 0.85" H (32.5mm x 9.5mm x 21.5mm)
Line Regulation 8mV
Load Regulation 30mV
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 039661-BP5722A12
Popularity Medium
Supply and Demand Status Limited
Quantity per package 150
Ultra Librarian 3D Model Ultra Librarian BP5722A12 CAD Model

Description

The BP5722A12 is an advanced DC-AC inverter module developed for efficient power conversion in renewable energy and portable power applications. Known for its ease of integration and high efficiency, it is a key component in sustainable designs.

Features and Benefits

  • Renewable Energy Ready: Optimized for solar and wind energy applications.
  • Easy Installation: Simplifies the integration process, reducing setup time.
  • Safety Features: Includes overvoltage and short-circuit protection.

Applications

  • Solar Power Systems
  • Portable Power Stations
  • Off-Grid Energy Solutions
  • Backup Power Systems

The BP5722A12 is well-suited for use in green technology initiatives requiring reliable and efficient power conversion.

You May Also Be Interested in

Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess