Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258105-SPP3407D
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPP3407D CAD Model

Description

The SPP3407D is a P-Channel enhancement mode power MOSFET produced by SYNC POWER Corp. This MOSFET is designed for high-efficiency power management applications, offering low on-resistance and fast switching speeds. Its robust design ensures reliability and stable performance in a variety of demanding circuits.

Applications:

  • DC-DC Converters: Used in step-up and step-down converters to regulate voltage levels efficiently.
  • Power Management in Portable Devices: Found in smartphones, tablets, and laptops for battery management and power distribution.
  • Load Switching: Employed in circuits that require efficient and reliable load switching capabilities.
  • Motor Control: Utilized in low-power motor control applications.
  • Battery Protection Circuits: Protects batteries from overcharging, over-discharging, and short circuits.

Features:

  • P-Channel Enhancement Mode: Offers easy gate drive and simple drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency. The RDS(on) is typically very low, reducing heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Low Gate Charge: Reduces gate drive requirements and minimizes switching losses.
  • Avalanche Rated: Withstands transient voltage spikes, enhancing reliability.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speeds contribute to overall circuit efficiency.
  • Improved Thermal Performance: Reduced power loss minimizes heat generation, leading to cooler operation and longer lifespan.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable performance in demanding environments.
  • Simplified Design: P-Channel configuration simplifies gate drive circuitry.
  • Compact Size: Allows for integration into space-constrained applications.

Additional Details:

The SPP3407D is typically available in a surface-mount package. Its key specifications include a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating. Refer to the datasheet for the specific voltage and current ratings. It is crucial to consult the datasheet for detailed electrical characteristics, thermal resistance, and safe operating area to ensure proper application and avoid exceeding maximum ratings. This MOSFET is suitable for use in a variety of power management systems where efficiency and reliability are paramount.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 5V 1A 8SOIC
Lowest to $5.2993
ECAD model for TPS76750QDR
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Texas Instruments
ULTRALOW SUPPLY CURRENT/SUPPLY VOLTAGE SUPERVISORY CIRCUITS | IC SUPERVISORY CIRCUIT SOT-23-6
Lowest to $1.5180
ECAD model for TPS3110E15DBVR
Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G
Texas Instruments
LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $1.1964
ECAD model for TL071BCD

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention