Products specifications Report Issue?

Efficiency 63 %
Height 19.05 mm
Lead Free Contains Lead
Length 35.052 mm
Maximum Operating Temperature 80 °C
Max Output Current 250 mA
Max Power Dissipation 1 W
Min Operating Temperature -25 °C
Mount Through Hole
Number of Outputs 1
Output Voltage -5.3 V
RoHS Compliant
Voltage - Output 1 -5 V
Width 9.144 mm
Win Source Part Number 1013779-BP5046-5
Categories Board Mount Modules
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BP5046-5 CAD Model

Description

The Rohm Semiconductor electronic component is a board mount module that has an output voltage of -5.3 V and a maximum output current of 250 mA.

  • Output Voltage: -5.3 V
  • Maximum Output Current: 250 mA
  • Width: 9.144 mm
  • Height: 19.05 mm
  • Length: 35.052 mm
  • Efficiency: 63 percent

You May Also Be Interested in

Recom Power
DC DC CONVERTER 12V 10W / Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input
Need more? Email Us
ECAD model for RP10-1212SE/P/M1
Traco Power
DC DC CONVERTER +/-12V 960MW / Isolated Module DC DC Converter 2 Output 12V -12V 40mA, 40mA 4.5V - 5.5V Input
Lowest to $12.7259
ECAD model for TES 1-0522
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input
Need more? Email Us
ECAD model for SLC03C-05
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W / Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Lowest to $72.7273
ECAD model for CC6-0505SF-E
TDK-Lambda Americas Inc.
Module DC-DC 24VIN 1-OUT 5V 1.2A 6W 11-Pin
Need more? Email Us
ECAD model for PSS6245
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 25W / Open Frame AC DC Converters 1 Output 12V 2.1A 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for KPSB25-12
Murata Power Solutions Inc.
DC DC CONVERTER 5V 40W / Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input
Need more? Email Us
ECAD model for UWR-5/8-D24A-C
Traco Power
Module DC-DC 24VIN 2-OUT 12V/-12V 0.125A/-0.125A 3W 7-Pin SIP
Lowest to $36.5312
ECAD model for TMR 3-2422WI
TDK-Lambda Americas Inc.
DC DC CONVERTER 15V 150W / Isolated Module DC DC Converter 1 Output 15V 10A 82V - 185V Input
Need more? Email Us
ECAD model for PH150S110-15

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention