Products specifications Report Issue?

Reference case WSOF6
Manufacturer Rohm Semiconductor
Win Source Part Number 759837-BH1750FVI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BH1750FVI CAD Model

Description

The BH1750FVI is a digital ambient light sensor IC from Rohm Semiconductor. This sensor is designed to measure ambient light intensity and output a digital value proportional to the measured light level. It is commonly used in devices that need to automatically adjust screen brightness or perform other light-dependent functions.

Applications:

  • Mobile Phones and Smartphones: Used for automatic screen brightness adjustment to save power and improve user experience.
  • Tablets and E-readers: Allows for automatic adjustment of display brightness based on ambient light.
  • LCD TVs and Monitors: Adjusts screen brightness to optimize viewing comfort in various lighting conditions.
  • Digital Cameras: Used to optimize exposure settings based on ambient light levels.
  • Industrial Lighting Control: Controls lighting systems based on ambient light to conserve energy.

Features:

  • Digital Output: Outputs a digital value proportional to the ambient light intensity, simplifying interfacing with microcontrollers.
  • Wide Dynamic Range: Measures light intensity over a wide range, from low light to bright sunlight.
  • High Resolution: Provides high-resolution measurements for accurate light level detection.
  • I2C Interface: Communicates with microcontrollers and other devices via the I2C serial interface.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits:

  • Automatic Brightness Adjustment: Enables devices to automatically adjust screen brightness, improving user experience and conserving power.
  • Accurate Light Measurement: Provides accurate and reliable light level measurements for various applications.
  • Easy Integration: Digital output and I2C interface simplify integration into electronic systems.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Compact Size: Small package size allows for easy integration into space-constrained applications.

The BH1750FVI communicates via I2C and requires minimal external components for operation. The datasheet from Rohm Semiconductor provides detailed specifications on measurement range, resolution, and power consumption. This ambient light sensor offers a reliable and efficient solution for light intensity measurement and is widely used in a variety of consumer and industrial electronics.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
TMD27553 OLGA6 LF T&RDP / Optical Sensor Ambient, IR 940nm I²C 6-SMD, No Lead
Lowest to €1.8907
ECAD model for TMD27553
ams
MOD COLOR ALS PROX SENSOR 8PIN / Color and Proximity Sensor Module Digital Output 1.8V 8-Pin T/R
Lowest to €4.0548
ECAD model for TMD49033
Silicon Labs
SENSOR OPT 625NM/525NM AMB 10DFN
Lowest to €40.2454
ECAD model for SI1133-AA00-GMR
ams
LOW-VOLTAGE LIGHT-TO-DIGITAL CONVERTER | SENSOR OPT 640NM AMBIENT 6BGA
Need more? Email Us
ECAD model for TSL2563CS
Vishay
IC PROX SENSOR WITH IR LED I2C
Lowest to €0.5870
ECAD model for VCNL36821S
Broadcom Limited
SENSOR OPT 950NM IR 8SMD / Optical Sensor IR 950nm I²C 8-SMD Module
Lowest to €4.1025
ECAD model for APDS-9151
Rohm Semiconductor
UV SENSOR W/AMP
Lowest to €34.1726
ECAD model for ML8511-00FCZ05B
Texas Instruments
DIGITAL AMBIENT LIGHT SENSOR (AL
Lowest to €0.6803
ECAD model for OPT3004DTSR
ON Semiconductor
IC AMBIENT LIGHT SENSOR 6CUDFN / Light to Current Ambient Light Sensor Digital 2.5V/3.3V 6-Pin CUDFN EP T/R
Lowest to €1.7385
ECAD model for NOA1305CUTAG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €0.9473 €52.1031
135+ €0.7772 €104.9278
205+ €0.7529 €154.3457
280+ €0.7288 €204.0501
365+ €0.7044 €257.1108
485+ €0.6315 €306.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,530 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention