Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152831-BD6736fv
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD6736fv CAD Model

Description

The BD6736FV is a motor driver IC designed by Rohm Semiconductor, typically used for driving brushed DC motors in a variety of applications. This device offers integrated features that simplify motor control and enhance system reliability. It is designed to provide efficient and precise control, making it suitable for applications requiring variable speed and direction control of DC motors.

Applications

  • Consumer Electronics: Used in DVD players, Blu-ray players, and other consumer electronics for driving motors in disc drives and other mechanisms.
  • Office Automation Equipment: Applied in printers, scanners, and copiers for controlling paper feed motors and other mechanical components.
  • Gaming Devices: Employed in gaming consoles and arcade machines for driving motors in various input and output mechanisms.
  • Home Appliances: Found in appliances like washing machines and refrigerators for controlling motor speeds for different operational modes.

Features

  • H-Bridge Driver: Allows for bidirectional control of a DC motor.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) to ensure safe and reliable operation.
  • PWM Control: Offers precise control over motor speed by modulating the pulse width of the driving signal.
  • Low Saturation Voltage: Minimizes power loss and heat generation, improving efficiency.
  • Compact Package: Available in a small surface-mount package, reducing the PCB footprint.

Benefits

  • Precise Motor Control: Achieves accurate and smooth motor operation, improving the performance of the end product.
  • Enhanced System Reliability: The built-in protection features safeguard the IC and the motor from damage, increasing the overall system reliability.
  • Simplified Circuit Design: Integrates multiple functions into a single chip, reducing the number of external components required and simplifying PCB layout.
  • Energy Efficiency: Low saturation voltage contributes to energy savings, making it suitable for battery-powered applications.
  • Reduced Cost: Integration and compact packaging help reduce the overall system cost.

Additional Details

The BD6736FV typically requires a few external components for proper operation, such as capacitors for power supply decoupling and resistors for setting current limits. The specific configuration and component values depend on the application requirements and the motor being driven. It is crucial to consult the datasheet for detailed specifications and application notes to ensure optimal performance and safety.

Furthermore, the BD6736FV's PWM control enables fine-tuning of the motor's speed, allowing for customized performance in various applications. The integrated protection circuits are essential for preventing damage to the IC and the motor in the event of overcurrent, overvoltage, or overheating conditions, contributing to the overall robustness of the system. The compact package makes it suitable for space-constrained applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER WITH BRAKE | IC MOTOR DRVR 4.75V-5.5V 16SOIC
Lowest to $5.3504
ECAD model for a3968slb
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Lowest to $2.6881
ECAD model for LC898122AXA-VH
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
Need more? Email Us
ECAD model for TC648VPA
IDEC
Idec Power Supplies - Series: PSR-H, PSR-S
Need more? Email Us
ECAD model for PSR-AE150-15
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
ECAD model for E3T-CT22S
Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $4.1327
ECAD model for DRV10975ZPWPR
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9430 $68.0050
85+ $1.5938 $135.4730
130+ $1.5446 $200.7980
175+ $1.4941 $261.4675
225+ $1.4449 $325.1025
300+ $1.2949 $388.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,355 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention