EN
  • EN
  • DE
  • IT

SSL2109T/1

Part No SSL2109T/1
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1219+
Reference case SOIC8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720552-SSL2109T/1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL2109T/1 CAD Model

Description

The NXP SSL2109T/1 is a cutting-edge, energy-efficient LED driver integrated circuit (IC) designed for dimmable LED lighting applications. This high-performance driver IC is part of NXP's extensive Solid State Lighting (SSL) portfolio, tailored to meet the needs of modern lighting solutions. With its compact SO8 package, the SSL2109T/1 is perfect for space-constrained applications, delivering exceptional performance in a small footprint.

The SSL2109T/1 operates in a wide input voltage range, making it versatile for various global lighting standards and ensuring compatibility with a broad spectrum of LED configurations. This feature, coupled with its high level of integration, reduces the need for external components, simplifying the design and reducing the overall bill of materials for lighting manufacturers.

One of the standout features of the SSL2109T/1 is its built-in dimming capabilities. It supports both leading-edge (TRIAC) and trailing-edge dimmers, providing smooth and flicker-free dimming performance across a wide dimming range. This ensures that end-users can enjoy a consistent and comfortable lighting experience, whether in residential or commercial settings.

The driver IC also incorporates various protection features, such as overtemperature protection, LED open/short circuit protection, and under-voltage lockout (UVLO), enhancing the reliability and longevity of the lighting solution. These safeguards help prevent damage to the IC and connected LEDs, contributing to a lower maintenance cost and longer service life of the lighting product.

In terms of efficiency, the SSL2109T/1 excels with its high switching frequency and low power dissipation. This leads to reduced energy consumption, which is crucial for eco-friendly lighting designs and compliance with energy efficiency regulations. As a result, lighting products powered by the SSL2109T/1 can contribute to energy savings and lower carbon footprints, aligning with global sustainability goals.

Overall, the NXP SSL2109T/1 is an exceptional choice for manufacturers looking to create high-quality, dimmable LED lighting systems that offer reliability, efficiency, and user-friendly dimming features.

You May Also Be Interested in

Infineon Technologies
IC LED DRIVER OFFLINE DIM 8DSO
Lowest to $2.1199
Toshiba Semiconductor and Storage
Lowest to $0.5485
Lumissil Microsystems
IC LED DVR 144DOT AUD MOD 28QFN
Lowest to $1.7517
NXP / Nexperia
Lowest to $1.2532
Texas Instruments
16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $3.8074
Analog Devices Inc.
Need more? Email Us
Zetex Semiconductors
Boost mode DC-DC converter for LED driving with 1A output and current control
Lowest to $26.6831
Texas Instruments
24-Channel, 12-Bit PWM LED Driver with Internal Oscillator
Lowest to $2.2215
ON Semiconductor
16-bit Programmable LED Dimmer with I2C Interface
Lowest to $3.4992

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.8832 $64.7152
27+ $4.8278 $130.3506
42+ $4.6763 $196.4046
58+ $4.5250 $262.4500
74+ $4.3749 $323.7426
99+ $3.9222 $388.2978
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess