EN
  • EN
  • DE

bd6232hfp

Part No bd6232hfp
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description H-bridge driver for DC brush motor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152804-bd6232hfp
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian bd6232hfp CAD Model

Description

The BD6232HFP is a motor driver IC manufactured by Rohm Semiconductor. This device is designed to efficiently control and drive brushed DC motors, making it suitable for various applications requiring precise motor control.

Applications:

  • Office automation equipment (printers, copiers)
  • Consumer electronics (toys, small appliances)
  • Industrial equipment (small pumps, valve controllers)
  • Robotics (small-scale robots, automated systems)
  • Gaming peripherals

Features:

  • Single-channel brushed DC motor driver
  • Built-in H-bridge circuit
  • Low on-resistance MOSFETs for high efficiency
  • Built-in protection circuits (overcurrent, thermal shutdown)
  • PWM (Pulse Width Modulation) speed control
  • Compact HFP (Heat sink small Flat Package)
  • Forward, reverse, brake, and stop functions

Benefits:

  • Efficient motor control, minimizing power consumption
  • Reliable operation with built-in protection features
  • Precise speed control using PWM input
  • Simplified design with minimal external components
  • Effective heat dissipation due to HFP package
  • Versatile control options for various applications
  • Increased system reliability

Additional Details:

The BD6232HFP operates typically with a supply voltage range of 2.5V to 5.5V. It features an integrated H-bridge circuit, enabling bidirectional motor control. The low on-resistance MOSFETs contribute to high efficiency, reducing power dissipation and heat generation. The built-in overcurrent protection prevents damage to the driver and the motor in case of excessive current draw. The thermal shutdown function protects the device from overheating. The PWM input allows for precise speed control of the motor. The HFP package provides excellent thermal performance, enabling the device to operate at higher power levels without overheating. The device is capable of providing forward, reverse, brake, and stop functions for flexible motor control. Detailed specifications, including the maximum output current, switching frequency, and thermal resistance, can be found in the datasheet from Rohm Semiconductor.

The BD6232HFP is a popular choice for applications requiring efficient and reliable brushed DC motor control, offering a combination of high performance, integrated protection features, and a compact package. Its ease of use and comprehensive feature set make it well-suited for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess