EN
  • EN
  • DE

M74HC132F1

Part No M74HC132F1
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 308932-M74HC132F1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC132F1 CAD Model

Description

Product Overview: M74HC132F1 from STMicroelectronics

The M74HC132F1 is a high-speed CMOS Quad 2-Input NAND Schmitt Trigger manufactured by STMicroelectronics. This integrated circuit is designed to operate with a power supply range of 2V to 6V, making it suitable for a variety of electronic applications, from battery-operated devices to industrial systems.

Key Features

  • High-Speed Performance: The M74HC132F1 is capable of fast response times, even at low power supply voltages, providing efficient operation in high-speed logic systems.
  • Low Power Consumption: This device is characterized by low power dissipation, which is a crucial attribute for portable and power-sensitive applications.
  • Wide Operating Voltage Range: With an operating voltage range of 2V to 6V, the M74HC132F1 offers flexibility for use in various circuit designs.
  • Schmitt Trigger Action: The Schmitt Trigger inputs provide hysteresis, which enhances noise immunity and allows the device to be used in applications requiring a clean switching action.
  • Output Drive Capability: The chip can drive up to 10 LSTTL loads, ensuring compatibility with a wide range of digital components.
  • Pin and Function Compatibility: This IC is pin-to-pin compatible with other standard logic families, facilitating easy integration into existing designs.

Applications

The versatility of the M74HC132F1 allows it to be used in a broad spectrum of electronic circuits. Typical applications include:

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
  • Switch debounce circuits
  • Digital logic circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The M74HC132F1 is no exception, as it is produced with the company's advanced silicon-gate CMOS fabrication process. This ensures high performance and robustness across a wide range of environmental conditions.

Package Information

The M74HC132F1 is available in a variety of packages, including the standard DIP (Dual In-line Package) and SO (Small Outline) packages, providing flexibility for different PCB layouts and assembly processes.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess