EN
  • EN
  • DE

BA2903SFVM

Part No BA2903SFVM
Manufacturer Rohm Semiconductor
Catalog Linear - Comparators
Description Comparators: Ground Sense
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151047-BA2903SFVM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA2903SFVM CAD Model

Description

The BA2903SFVM is a dual operational amplifier (op-amp) and comparator IC manufactured by Rohm Semiconductor. This versatile device integrates two independent op-amps that can also function as comparators, making it suitable for a wide range of applications requiring signal amplification, filtering, and voltage level detection. The SFVM suffix typically denotes a specific package type, often a small surface-mount package, which is advantageous for compact designs and automated assembly.

Applications

  • Voltage Comparators: Used for detecting voltage levels and triggering actions based on those levels in control systems.
  • Signal Amplifiers: Employed in audio amplifiers, sensor amplifiers, and other signal conditioning circuits.
  • Active Filters: Applied in filter circuits for shaping and conditioning signals.
  • Oscillators: Used in oscillator circuits for generating periodic signals.

Features

  • Dual Operational Amplifier/Comparator: Integrates two independent op-amps that can be used as comparators.
  • Wide Operating Voltage Range: Accommodates a broad range of input voltages, making it suitable for diverse applications.
  • Low Input Bias Current: Minimizes errors due to input bias current, improving accuracy.
  • Open Collector Outputs: Enables flexible interface with various logic levels and external circuits.
  • Compact Package: Available in a small surface-mount package, reducing the PCB footprint.

Benefits

  • Versatile Functionality: Can be used as both an operational amplifier and a comparator, providing flexibility in circuit design.
  • Wide Application Range: Suitable for a wide range of applications, including signal amplification, filtering, and voltage level detection.
  • Improved Accuracy: Low input bias current minimizes errors, improving the accuracy of the circuit.
  • Flexible Interface: Open collector outputs enable flexible interface with various logic levels and external circuits.
  • Reduced Cost: Integration and compact packaging help reduce the overall system cost.

Additional Details

The BA2903SFVM typically requires a few external components for proper operation, such as resistors and capacitors for setting gain, feedback, and filtering characteristics. The specific configuration and component values depend on the application requirements. It is crucial to consult the datasheet for detailed specifications and application notes to ensure optimal performance.

Furthermore, the BA2903SFVM's dual functionality allows for efficient use of PCB space and reduces component count. The wide operating voltage range makes it suitable for various power supply voltages. The open collector outputs provide flexibility in interfacing with other circuits, allowing for level shifting and other signal conditioning functions. The small surface-mount package is ideal for compact designs and automated assembly processes.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess