Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up 16.5V
Supply Voltage 10.5V ~ 22V
Switching Frequency 10kHz ~ 1MHz
Control Features Soft Start
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Family Part Number UC2865
Manufacturer Pack Quantity 25
MSL Level 2 (1 Year)
Win Source Part Number 1275832-UC2865N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2865N CAD Model

Description

The UC2865N is a sophisticated and versatile power management integrated circuit (IC) designed and manufactured by the renowned Texas Instruments (TI). This robust component is tailored specifically for the precise control of power supplies, making it an ideal choice for applications requiring efficient and reliable power regulation.

Key Features:

  • High-Performance PWM Controller: The UC2865N features a high-performance Pulse Width Modulation (PWM) controller that ensures stable and accurate control of the power supply voltage and current.
  • Adjustable Output: It offers an adjustable output that allows for a wide range of voltage settings, providing flexibility for various applications and compatibility with different power requirements.
  • Wide Input Voltage Range: This IC can operate over a broad input voltage range, accommodating fluctuating power sources and maintaining consistent performance.
  • High Efficiency: The UC2865N is designed for high efficiency, which is crucial for reducing heat generation, improving system reliability, and extending the lifespan of electronic components.
  • Overcurrent Protection: It includes built-in overcurrent protection to safeguard the device and the system it controls from potential damage due to excessive current.
  • Thermal Shutdown: The thermal shutdown feature ensures that the IC will turn off if it reaches an unsafe operating temperature, further protecting the system from thermal-related issues.

Applications:

The UC2865N is suitable for a wide array of applications where efficient power management is critical. These include:

  • Switching power supplies
  • DC-DC converters
  • AC-DC power supplies for consumer electronics
  • Industrial power systems
  • Telecommunications equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the UC2865N is no exception. It is built to meet the rigorous standards expected from TI products, ensuring long-term reliability and performance in demanding environments.

Conclusion:

The UC2865N from Texas Instruments stands out as a powerful and reliable solution for advanced power management. Its combination of flexibility, efficiency, and protection features make it an excellent choice for designers looking to optimize their power supply systems for performance and safety.

You May Also Be Interested in

Fairchild/ON Semiconductor
Green-Mode Fairchild Power Switch (FPS) for Quasi-Resonant Operation - Low EMI and High Efficiency
Lowest to $1.4463
ECAD model for FSQ0465RBWDTU
Fairchild/ON Semiconductor
Fairchild Power Switch(FPS)
Lowest to $0.0000
ECAD model for KA5M02659R
NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1533P
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 650V Startup Cell/CoolMOS
Need more? Email Us
ECAD model for ICE3B5565P
STMicroelectronics
Off-line high voltage converters
Lowest to $1.0506
ECAD model for VIPER28LDTR
ON Semiconductor
Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN UVLO HV 7DIP
Need more? Email Us
ECAD model for FSD210B
Texas Instruments
Economy Primary Side Controller
Need more? Email Us
ECAD model for UCC3809P-2G4
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1075P130G
ON Semiconductor
Critical Conduction GreenLine SMPS Controller | IC CTRLR SMPS OTP UVLO 8SOIC
Need more? Email Us
ECAD model for MC33364D2R2

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention