EN
  • EN
  • DE

2SD1858

Part No 2SD1858
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Medium Power Transistor (32V, 1A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126361-2SD1858
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1858 CAD Model

Description

The 2SD1858 is an NPN epitaxial planar silicon transistor manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and is often used in inverter and converter circuits. The device is known for its low saturation voltage and high current capability.

Applications

  • Switching Regulators: Used in DC-DC converters for efficient power conversion.
  • Inverter Circuits: Employed as a switching element in inverters converting DC to AC power.
  • Motor Control Circuits: Suitable for driving small motors and controlling their speed.
  • Power Supplies: Used in various power supply designs for switching and regulation.
  • High-Speed Switching Applications: Ideal for applications requiring fast switching speeds.

Features

  • NPN Transistor: Standard NPN configuration for easy integration into circuit designs.
  • High Collector Current: Capable of handling a high collector current (IC) of up to 7A.
  • Low Saturation Voltage: Minimizes power dissipation during switching, with a low VCE(sat).
  • Fast Switching Speed: Ensures efficient operation in high-frequency switching circuits.
  • High Power Dissipation: Capable of dissipating a significant amount of power.

Benefits

  • Efficient Power Conversion: Low saturation voltage and fast switching speed contribute to high efficiency in switching regulators and inverters.
  • High Current Capability: Can drive relatively high-current loads directly.
  • Simplified Circuit Design: NPN configuration allows for easy integration into various circuit designs.
  • Reliable Performance: Rohm Semiconductor is known for producing reliable and high-quality components.
  • Reduced Power Loss: Low saturation voltage minimizes power loss and heat generation.

Additional Details

The 2SD1858 has a collector-emitter voltage (VCEO) rating of 80V and a collector-base voltage (VCBO) rating of 80V. It is typically available in a TO-220 package, providing good thermal dissipation characteristics. The power dissipation (PC) is rated at 30W. The operating junction temperature ranges from -55°C to +150°C. The transistor's transition frequency (fT) is typically around 40 MHz. Its low base-emitter saturation voltage ensures minimal voltage drop when the transistor is turned on, improving overall circuit efficiency.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Lattice Semiconductor Corporation
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4347 $64.5615
100+ $1.1772 $117.7200
155+ $1.1404 $176.7620
210+ $1.1036 $231.7560
275+ $1.0669 $293.3975
365+ $0.9565 $349.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,155 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess