EN
  • EN
  • DE

2SA2048TLQ

Part No 2SA2048TLQ
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 713061-2SA2048TLQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2048TLQ CAD Model

Description

The 2SA2048TLQ is a PNP bipolar transistor manufactured by Rohm Semiconductor. This transistor is designed for high-frequency amplification and switching applications, particularly in mobile devices and audio equipment. Its low saturation voltage and high gain-bandwidth product make it suitable for compact and efficient designs.

Applications:

  • High-Frequency Amplifiers: Used in high-frequency amplification stages in communication devices.
  • Audio Amplifiers: Implemented in audio amplifier circuits for signal enhancement.
  • Switching Circuits: Employed in high-speed switching applications.
  • Mixers and Oscillators: Utilized in mixer and oscillator circuits for signal processing.
  • Mobile Devices: Applied in smartphones, tablets, and other portable devices for signal amplification and switching.

Features:

  • PNP Bipolar Transistor: Standard PNP configuration suitable for a wide range of applications.
  • High Gain-Bandwidth Product (fT): Enables efficient operation at high frequencies.
  • Low Collector-Emitter Saturation Voltage: Reduces power loss during switching.
  • Low Output Capacitance: Improves high-frequency performance.
  • Small Package Size: Allows for integration into compact devices.

Benefits:

  • Improved High-Frequency Performance: High gain-bandwidth product enables efficient operation at high frequencies.
  • Efficient Switching: Low saturation voltage minimizes power dissipation.
  • Reduced Power Consumption: Low output capacitance reduces power consumption.
  • Compact Design: Small package size allows for integration into densely populated boards.
  • Enhanced Signal Quality: Low noise figure improves signal quality in amplifier applications.

Specifications:

The 2SA2048TLQ typically features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -150mA, and a gain-bandwidth product (fT) of 180 MHz. It is commonly available in a SOT-323 package. These specifications should be confirmed with the manufacturer's datasheet.

This transistor is designed to meet the demands of modern high-frequency and compact electronic devices, offering a combination of high performance, efficiency, and small size. It is also lead-free and RoHS compliant, reflecting a commitment to environmental responsibility.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Genesys
Need more? Email Us
Mini-Circuits
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess