EN
  • EN
  • DE

XC68HC705P9S

Part No XC68HC705P9S
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023695-XC68HC705P9S
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68HC705P9S CAD Model

Description

The XC68HC705P9S is an 8-bit microcontroller manufactured by Motorola/Freescale, and now supplied by Rochester Electronics. It belongs to the popular HC05 family, known for its ease of use and versatile feature set. This microcontroller is designed for embedded control applications requiring a small footprint, low power consumption, and reliable performance.

Applications:

  • Consumer Electronics: Controlling appliances, remote controls, and other consumer devices.
  • Automotive Systems: Managing simple automotive functions like lighting and sensor monitoring.
  • Industrial Control: Implementing basic control logic in industrial machinery and equipment.
  • Security Systems: Monitoring sensors and controlling access in security applications.
  • Medical Devices: Controlling simple medical instruments and monitoring equipment.

Features:

  • 8-Bit CPU Core: Provides efficient processing for embedded control tasks.
  • On-Chip RAM and ROM: Includes memory for program storage and data manipulation.
  • Timer/Counter: Offers versatile timing functions for real-time control.
  • Serial Communication Interface (SCI): Supports asynchronous serial communication with external devices.
  • Parallel Input/Output (I/O) Ports: Provides flexible digital input and output capabilities.

Benefits:

  • Ease of Use: Simple architecture and instruction set make it easy to learn and program.
  • Low Power Consumption: Suitable for battery-powered devices and energy-efficient systems.
  • Small Footprint: Compact package allows for integration into small devices.
  • Reliable Performance: Proven architecture ensures reliable operation in various environments.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.

The XC68HC705P9S typically includes features such as programmable interrupt controllers, watchdog timers, and various power-saving modes. The specific clock speed, memory configuration, and package type can vary, so consulting the Rochester Electronics datasheet is recommended for detailed specifications. This microcontroller is often used in applications where simplicity, low power, and reliability are critical.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess