EN
  • EN
  • DE

BAP55LX

Part No BAP55LX
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description Silicon PIN diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151257-BAP55LX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAP55LX CAD Model

Description

The BAP55LX is a cutting-edge product from NXP Semiconductors, known for its high performance and reliability in a wide range of applications. This silicon-based component is a part of NXP's extensive portfolio of diodes, which are designed to meet the demanding specifications of modern electronic systems.

Key Features

  • High-Speed Switching: The BAP55LX is optimized for high-speed switching applications, making it an ideal choice for high-frequency circuits.
  • Low Capacitance: With its low diode capacitance, this product ensures minimal signal distortion and is suitable for high-speed signal processing.
  • Low Leakage Current: The device exhibits low leakage current, enhancing the overall efficiency of the system and reducing power loss.
  • High Reverse Voltage: It can withstand high reverse voltages, providing robust performance and protection against voltage spikes.

Applications

The versatility of the BAP55LX allows it to be used across a diverse set of applications, including:

  • High-speed switching circuits
  • Signal processing
  • Protection circuits
  • Voltage clamping
  • Frequency converters

Quality and Reliability

NXP Semiconductors is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The BAP55LX is no exception, being manufactured in state-of-the-art facilities and undergoing rigorous testing to ensure it performs consistently under various conditions.

Environmental Considerations

Understanding the importance of sustainability, NXP has designed the BAP55LX with environmental considerations in mind. The product complies with RoHS directives, ensuring that it is free from hazardous substances and is more environmentally friendly.

Technical Support and Resources

Customers can access comprehensive technical support for the BAP55LX, including datasheets, application notes, and design resources, directly through NXP's website. NXP's technical team is also available to assist with any queries or design challenges, ensuring a smooth integration of the BAP55LX into your projects.

For engineers and designers seeking a reliable and high-performing diode for their next project, the BAP55LX from NXP Semiconductors is an excellent choice that balances performance with environmental responsibility.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5416 $51.4520
230+ $0.4444 $102.2120
350+ $0.4306 $150.7100
480+ $0.4167 $200.0160
625+ $0.4028 $251.7500
835+ $0.3611 $301.5185
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess