Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 360378-TCM3105NL
Ultra Librarian 3D Model Ultra Librarian TCM3105NL CAD Model

Description

The 360378-TCM3105NL is an integrated circuit (IC) from the interface - modems - ICs and modules category manufactured by Rochester Electronics.

  • Category: Interface - Modems - ICs and Modules
  • Manufacturer: Rochester Electronics
  • Series: *
  • Package: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • REACH Status: Vendor undefined

You May Also Be Interested in

Renesas Electronics America
Smart Power Stage Module 32-Pin PQFN EP T/R / IC MODULE SPS 3.3V 32-PQFN
Lowest to $9.7831
ECAD model for ISL99227IRZ-T
Analog Devices Inc.
Low Power HART Modem
Lowest to $47.8788
ECAD model for AD5700BCPZ-RL7
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $94.1249
ECAD model for CMX589AD2
Conexant Systems
CX06829 / Modem
Need more? Email Us
ECAD model for CX06829-11
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 16-Pin SOIC T/R
Lowest to $3.3130
ECAD model for SI2457-D-FSR
Conexant Systems
CXD9450 - SINGLE-CHIP FAXENGINE / Modem
Need more? Email Us
ECAD model for CXD9450-13
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 33.6Kbps 16-Pin SOIC Tube
Lowest to $14.0682
ECAD model for SI2434-C-FS
Maxim Integrated
IC MODEM 3.3V V.22BIS 32-TQFP
Lowest to $23.5589
ECAD model for 73M2901CE-IGV/F
Conexant Systems
CONEXANT L3903 V.22 MODEM IC / Modem
Need more? Email Us
ECAD model for L3903-54

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention