EN
  • EN
  • DE

AD5700BCPZ-RL7

Part No AD5700BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Modems - ICs and Modules
Description Low Power HART Modem
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Data Format HART
Operating Supply Voltage 1.71 V ~ 5.5 V
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1136483-AD5700BCPZ-RL7
Manufacturer Homepage www.analog.com
Family Name AD5700
Introduction Date February 24, 2012
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5700BCPZ-RL7 CAD Model

Description

Product Overview: AD5700BCPZ-RL7

The AD5700BCPZ-RL7 is a state-of-the-art HART (Highway Addressable Remote Transducer) modem IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to provide robust and reliable communication in industrial environments, making it an ideal solution for a wide range of applications in process control and industrial automation.

Key Features

  • Integrated HART Modem: The AD5700BCPZ-RL7 features a fully integrated HART FSK modem that complies with the HART Communication Foundation specifications, ensuring seamless integration with HART networks.
  • Low Power Consumption: Designed for energy efficiency, this IC operates with low power requirements, making it suitable for loop-powered devices in field instruments.
  • Small Form Factor: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5700BCPZ-RL7 is optimized for space-constrained applications.
  • Robust Communication: With built-in features to enhance signal integrity, the modem offers reliable communication even in the presence of noise and other disturbances common in industrial settings.
  • Simple Interface: The device includes an easy-to-use UART interface for communication with microcontrollers, simplifying design and reducing time to market.

Applications

  • Process Control Systems
  • Industrial Automation
  • Smart Transmitters
  • Field Instruments
  • Asset Management

The AD5700BCPZ-RL7 is designed to meet the rigorous demands of the industrial sector, offering a blend of performance, reliability, and ease of use. With its integrated features and compliance with HART protocol standards, this product from Analog Devices Inc. is a top choice for developers looking to implement HART communication capabilities in their designs. Whether it's for process monitoring, control systems, or smart instrumentation, the AD5700BCPZ-RL7 delivers the quality and performance that professionals expect from a leading semiconductor manufacturer.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $15.6410
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $6.4030
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC
Lowest to $19.0909
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $31.2813
Skyworks Solutions Inc.
IC ISOMODEN GLOBAL DAA 24TSSOP
Lowest to $32.1751
Zilog
IC MODEM DATA PUMP/AFE 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 33.6Kbps 16-Pin SOIC Tube
Lowest to $21.0677
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $84.0401

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6432 $54.5728
9+ $11.1944 $100.7496
14+ $10.8446 $151.8244
20+ $10.4948 $209.8960
25+ $10.1449 $253.6225
33+ $9.0955 $300.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess