EN
  • EN
  • DE

73M2901CE-IGV/F

Part No 73M2901CE-IGV/F
Manufacturer Maxim Integrated
Catalog Interface - Modems - ICs and Modules
Description IC MODEM 3.3V V.22BIS 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Data Format V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates 300 ~ 9.6k
Operating Supply Voltage 2.7 V ~ 3.6 V
Mounting SMD
Package 32-TQFP
Manufacturer Package 32-TQFP
Win Source Part Number 764750-73M2901CE-IGV/F
Popularity Medium
Supply and Demand Status Limited
Family Name 73M2901CE
Introduction Date April 20, 2004
ECCN EAR99
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian 73M2901CE-IGV/F CAD Model

Description

The 73M2901CE-IGV/F from Maxim Integrated is a highly integrated, single-chip modem that offers a compact and cost-effective solution for embedded data communication applications. This V.22bis single-chip modem is designed to operate at data rates up to 2400bps, making it suitable for a variety of low-speed data transmission needs.

Key Features

  • Integrated Analog Front End: The chip includes a complete analog front end, reducing the need for external components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with power efficiency in mind, the 73M2901CE-IGV/F is ideal for battery-operated devices and other applications where power conservation is critical.
  • Flexible Interface Options: It supports a variety of interfaces, including UART and parallel interfaces, allowing for easy integration into different system architectures.
  • DTMF Generation and Detection: The chip is capable of generating and detecting Dual-Tone Multi-Frequency (DTMF) signals, which are used for telecommunication signaling over analog telephone lines.
  • Caller ID Support: It also provides support for Caller ID, enabling the identification of incoming calls in consumer and business applications.

Applications

The versatility of the 73M2901CE-IGV/F makes it an excellent choice for a wide range of applications, including:

  • Point of Sale (POS) terminals
  • Security systems
  • Utility metering systems
  • Remote data logging and telemetry
  • Industrial control systems

Technical Specifications

The 73M2901CE-IGV/F operates over a single supply voltage and features a compact package, making it easy to embed in various devices. It complies with the ITU-T V.22bis standard and is backward compatible with V.22, V.21, Bell 212A, and Bell 103 protocols. The chip's robust design ensures reliable operation even in challenging environmental conditions.

Conclusion

Maxim Integrated's 73M2901CE-IGV/F is a feature-rich, single-chip modem that offers designers a balance of performance, power efficiency, and ease of integration. Its support for multiple communication protocols and features like DTMF and Caller ID makes it a versatile solution for a multitude of embedded communication applications.

You May Also Be Interested in

Silicon Labs
Lowest to $10.9484
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $7.3296
Intersil
Lowest to $1.0453
Silicon Labs
Lowest to $29.6731
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $5.1881
Silicon Labs
Lowest to $4.2444
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $14.5766
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.1853

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7319 $62.1957
6+ $17.0108 $102.0648
10+ $16.4792 $164.7920
13+ $15.9476 $207.3188
17+ $15.4160 $262.0720
22+ $13.8213 $304.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,603 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess