EN
  • EN
  • DE

PAL20R6-10DC

Part No PAL20R6-10DC
Manufacturer Rochester Electronics
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1195126-PAL20R6-10DC
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL20R6-10DC CAD Model

Description

The PAL20R6-10DC, manufactured by Rochester Electronics, is a Programmable Array Logic (PAL) device. As a member of the PAL family, it is designed for implementing custom logic functions in a variety of digital systems.

Applications:

  • Address decoding in memory systems: Used to select specific memory locations.
  • Peripheral control logic: Manages the operation of peripheral devices in embedded systems.
  • State machine implementation: Creates sequential logic circuits for controlling complex processes.
  • Combinatorial logic functions: Implements custom Boolean logic equations.
  • Data encryption/decryption: Used in older security systems.

Features:

  • Programmable AND array: Allows customization of logic functions.
  • Fixed OR array: Combines the outputs of the AND array.
  • TTL compatible inputs and outputs: Interfaces easily with standard TTL logic circuits.
  • High-speed operation: Offers a propagation delay of 10 ns (as indicated by "-10" in the part number), enabling quick processing of logic signals.
  • 20 pins: Standard DIP (Dual Inline Package).
  • Registered outputs: Includes flip-flops for sequential logic implementation.
  • Six registered outputs: Offers several registered outputs, and therefore higher output capability.

Benefits:

  • Flexibility: Can be programmed to implement a wide range of custom logic functions.
  • Reduced component count: Replaces multiple discrete logic gates.
  • Simplified board design: Consolidates logic functions into a single chip.
  • Improved performance: Offers faster propagation delays compared to discrete logic.
  • Cost-effective solution: Provides a programmable alternative to custom ASICs for low to medium volume applications.

The PAL20R6-10DC is typically programmed using specialized PAL programmers. Its architecture includes an array of AND gates that can be programmed to implement various logic functions. The outputs of the AND gates are connected to a fixed OR array, which combines the results and provides the final output. The 10ns propagation delay indicates the maximum time it takes for a signal to propagate through the device, making it suitable for high-speed applications. This device's availability from Rochester Electronics ensures ongoing support for legacy systems requiring this specific component.

You May Also Be Interested in

Conexant Systems
Lowest to $14.6893
IBM
French Electronic Distributor since 1988
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Mitsubishi
Need more? Email Us
PLX
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess