EN
  • EN
  • DE

PAL16R8AMJ/883B

Part No PAL16R8AMJ/883B
Manufacturer Rochester Electronics
Catalog Embedded - PLDs (Programmable Logic Device)
Description ELECTRICALLY ERASABLE PAL DEVICE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Programmable Logic Device (PLD) IC Macrocells 20-PLCC (8.97x8.97)
Manufacturer Advanced Micro Devices
Package Bulk
Speed 25 ns
Mounting Surface Mount
Package 20-LCC (J-Lead)
Case / Package 20-PLCC (8.97x8.97)
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929988-PAL16R8AMJ/883B
Ultra Librarian 3D Model Ultra Librarian PAL16R8AMJ/883B CAD Model

Description

The PAL16R8AMJ/883B is a Programmable Array Logic (PAL) device manufactured by Rochester Electronics. It is a versatile logic device used for implementing custom digital circuits. This particular version conforms to military-grade specifications (883B), ensuring high reliability and performance in harsh environments.

Applications

  • Address decoding in memory systems
  • Control logic for peripherals
  • State machines
  • Combinational logic functions
  • Military and aerospace systems

Features

  • Programmable logic array
  • Eight registered outputs
  • Sixteen inputs
  • AND-OR structure for flexible logic implementation
  • Military-grade temperature range and reliability
  • Available in a ceramic DIP package

Benefits

  • Allows for custom logic implementation without the need for full custom ASICs
  • Simplifies circuit design and reduces component count
  • Provides high reliability in demanding environments
  • Offers a cost-effective solution for implementing complex logic functions
  • Reduces design cycle time compared to discrete logic solutions

Additional Details

The PAL16R8AMJ/883B is programmed using a PAL programmer. It's organized internally as a programmable AND array feeding into a fixed OR array with registered outputs. The 883B designation indicates compliance with MIL-STD-883, ensuring high quality and reliability for military and aerospace applications. This PAL device offers a fast propagation delay, making it suitable for high-speed digital systems. Its wide operating temperature range allows it to function reliably in extreme conditions. The ceramic DIP package provides excellent hermeticity, protecting the device from moisture and other environmental contaminants.

In summary, the PAL16R8AMJ/883B is a robust and versatile programmable logic device suitable for a wide range of applications, particularly those requiring high reliability and performance in harsh environments.

You May Also Be Interested in

Amd
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess