EN
  • EN
  • DE

N82C288-12

Part No N82C288-12
Manufacturer Rochester Electronics
Catalog Custom Parts (N - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1197103-N82C288-12
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N82C288-12 CAD Model

Description

The Rochester Electronics N82C288-12 is a CMOS Bus Controller designed as a direct replacement for the Intel 82C288. It is a critical component in older Intel-based microprocessor systems, responsible for managing the flow of data and control signals on the system bus. Rochester Electronics specializes in providing long-term support and continuing manufacturing of end-of-life semiconductors, ensuring availability for legacy systems and applications.

Applications

  • Legacy Computer Systems: Used in older PC motherboards and industrial computers.
  • Industrial Control Systems: Employed in older automated manufacturing equipment and control systems.
  • Military and Aerospace Systems: Supports mission-critical systems that require long-term component availability.
  • Telecommunications Equipment: Used in older telecommunications infrastructure.
  • Embedded Systems: Supports embedded systems based on older Intel microprocessors.

Features

  • CMOS Technology: Low power consumption compared to older NMOS versions.
  • Bus Control Logic: Generates all necessary control signals for memory and I/O access.
  • Direct Replacement: Pin-compatible replacement for the Intel 82C288.
  • Long-Term Availability: Manufactured by Rochester Electronics to ensure continued supply.
  • 12 MHz Operation: Supports bus clock frequencies up to 12 MHz.

Benefits

  • System Maintenance: Enables continued operation of legacy systems by providing a critical component.
  • Reduced Redesign Costs: Avoids costly system redesigns by providing a drop-in replacement.
  • Extended Product Lifecycles: Extends the lifespan of existing equipment and systems.
  • Guaranteed Performance: Meets or exceeds the performance specifications of the original part.
  • Reduced Risk of Obsolescence: Mitigates the risk of system failure due to component obsolescence.

Additional Details

The N82C288-12 generates all the necessary control signals for interfacing a microprocessor to memory and I/O devices. These control signals include memory read (MRDC), memory write (MWTC), I/O read (IORC), and I/O write (IOWC). It typically operates in conjunction with other bus support chips, such as bus transceivers and address latches, to form a complete bus interface. Key specifications include the timing characteristics of the control signals, the power supply voltage requirements, and the operating temperature range. The device is typically packaged in a DIP (Dual In-line Package) for through-hole mounting. Refer to the datasheet for detailed timing diagrams, pinout information, and application notes.

You May Also Be Interested in

Pericom
Lowest to $1.6087
Mitsubishi
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
Mitsubishi
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
ICT
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess