EN
  • EN
  • DE

LD80C31BH

Part No LD80C31BH
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018206-LD80C31BH
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD80C31BH CAD Model

Description

The LD80C31BH is a microcontroller manufactured by Rochester Electronics. It's a member of the 8051 family of microcontrollers, a widely used architecture known for its versatility and ease of use in embedded systems. As a mature product, the LD80C31BH is often employed in legacy systems or applications where a simple, reliable microcontroller is required. Rochester Electronics specializes in providing continued support for such devices, ensuring their availability for long-term production needs.

Applications

  • Industrial control systems
  • Embedded control applications
  • Legacy system maintenance
  • Instrumentation and measurement equipment
  • Simple automation tasks

Features

  • 8051 Architecture: Based on the industry-standard 8051 core.
  • On-Chip RAM: Includes a certain amount of internal Random Access Memory for data storage.
  • Timers/Counters: Equipped with timers and counters for timing and event counting.
  • Interrupt Handling: Supports multiple interrupt sources for responsive system control.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.

Benefits

  • Familiar Architecture: The 8051 architecture is well-understood, making development easier.
  • Cost-Effective: A mature product offering a cost-effective solution for basic control applications.
  • Wide Availability: Rochester Electronics ensures continued availability.
  • Reliable Performance: Proven technology for reliable operation in embedded systems.
  • Support for Legacy Systems: Ideal for maintaining and extending the lifespan of existing systems.

Technical Specifications

The LD80C31BH microcontroller typically operates with a certain clock frequency. It includes a number of I/O ports for interfacing with external devices. The internal RAM size, timer/counter configurations, and interrupt capabilities are standard for 8051-based microcontrollers. Detailed specifications are available in the device's datasheet, which provides complete information for developers. It is important to consult the datasheet for precise details regarding pin configurations, electrical characteristics, and programming instructions.

The LD80C31BH offers a blend of simplicity, reliability, and continued support, making it a suitable choice for various embedded control and legacy system applications. Its widespread availability, facilitated by Rochester Electronics, ensures that developers can confidently utilize this microcontroller for their long-term production needs.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess