Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 2.5 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Feature Pins FB, ON, /RESET, TIMER
Win Source Part Number 020639-LTC4211IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4211IMS8#PBF CAD Model

Description

Linear Technology LTC4211IMS8#PBF Hot Swap Controller

The LTC4211IMS8#PBF is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This component is housed in an MSOP-8 package and is engineered to manage the inrush current during the plug-in event, thus protecting both the connector and the backplane from the stress of electrical arcing and preventing the power supply from collapsing due to the sudden load.

Key Features

  • Advanced Electronic Circuit Breaker: The LTC4211IMS8#PBF is equipped with an electronic circuit breaker function that provides precise overcurrent protection by using a sense resistor to monitor the load current.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold to match specific requirements, ensuring that the system is safeguarded against a wide range of potential fault conditions.
  • Automatic Retry or Latch Off: After an overcurrent fault, the device can be configured to either automatically attempt to restart the power or to latch off until the system is reset, offering flexibility in handling fault conditions.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the controller remains off if the supply voltage is insufficient, preventing malfunctioning during low voltage conditions.
  • Gate Voltage Clamped: To protect the external MOSFET from overvoltage, the gate voltage is clamped, which also aids in controlling the inrush current.

Applications

The LTC4211IMS8#PBF hot swap controller is ideal for a variety of applications where electronic boards need to be inserted into live systems without causing disruption or damage. These include:

  • RAID Systems
  • Server Hot Swap Supplies
  • Network Routers and Switches
  • Industrial Systems

Quality and Reliability

Linear Technology's commitment to high-quality and reliable components is evident in the LTC4211IMS8#PBF. Its robust design and comprehensive feature set make it a trusted solution for managing hot swap events in critical electronic systems.

You May Also Be Interested in

Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to $2.8813
ECAD model for MAX15093GWL+
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8020 $58.8120
13+ $8.0427 $104.5551
20+ $7.7914 $155.8280
27+ $7.5400 $203.5800
35+ $7.2887 $255.1045
46+ $6.5347 $300.5962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,825 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention