Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features OVP, UVLO
Programmable Features Current Limit
Operating Supply Voltage 2.9 V ~ 33 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 3.5mA
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 784044-LTC4281CUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4281
Introduction Date December 01, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4281CUFD#PBF CAD Model

Description

The LTC4281CUFD#PBF is a sophisticated power controller integrated circuit (IC) from Linear Technology, designed to provide advanced hot swap functionality with I²C compatible monitoring. This device is engineered to allow safe board insertion and removal from a live backplane, which is crucial in systems where maintenance and upgrades need to occur without power interruption.

Equipped with a wide operating voltage range of 2.9V to 15V, the LTC4281CUFD#PBF is versatile and suitable for managing a variety of DC supply rails. The IC integrates a MOSFET gate controller for external N-channel MOSFETs, an ADC to monitor current, voltage, and temperature, and a 10-bit digital-to-analog converter (DAC) to program the overcurrent threshold. This combination of features ensures precise control and monitoring, enhancing system reliability and performance.

The product comes in a 20-pin (4mm × 5mm) QFN package, which is compact and suitable for space-constrained applications. Its part number, LTC4281CUFD#PBF, indicates that it is available in a lead-free, RoHS-compliant package, ensuring compliance with environmental regulations.

Key features of the LTC4281CUFD#PBF include adjustable current limit, overcurrent fault protection, and programmable power-up ramp rates, which help protect both the load and the power source. The device also offers a "power good" output signal, which can be used for power sequencing and system monitoring purposes.

Moreover, the LTC4281CUFD#PBF provides an I²C/SMBus interface, which allows for real-time telemetry of voltage, current, and fault status. This enables system designers to implement predictive maintenance and fault diagnosis, further improving system uptime and reliability.

Whether it's for industrial, telecommunications, or data center applications, the LTC4281CUFD#PBF is an excellent choice for managing power in complex electronic systems. Its robust feature set and compact form factor make it a valuable component for ensuring the safe and efficient operation of high-availability equipment.

You May Also Be Interested in

Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $6.3063
ECAD model for LT1640AHIS8#TRPBF
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $5.1217
ECAD model for LTC4232IDHC
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to $4.5031
ECAD model for UCC2918DP/81510

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4624 $54.6240
23+ $4.4820 $103.0860
35+ $4.3419 $151.9665
48+ $4.2019 $201.6912
62+ $4.0618 $251.8316
83+ $3.6416 $302.2528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 321 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention