EN
  • EN
  • DE

DM54193J

Part No DM54193J
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032904-DM54193J
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54193J CAD Model

Description

The DM54193J, manufactured by Rochester Electronics, is a synchronous 4-bit up/down binary counter. This device is part of the 5400 series, known for its reliability and use in military and aerospace applications. Rochester Electronics specializes in providing long-term support for discontinued and legacy components.

Applications:

  • Military and Aerospace Systems: Used in applications requiring precise counting and timing functions in harsh environments.
  • Industrial Control Systems: Employed in process control, automation, and robotics applications.
  • Frequency Dividers: Can be configured to divide input frequencies for various timing and control purposes.
  • Address Generation: Used in memory addressing and data sequencing applications.
  • Instrumentation: Integrated into test and measurement equipment for precise counting and timing.

Features:

  • Synchronous Operation: All flip-flops are clocked simultaneously, ensuring predictable and reliable counting.
  • 4-Bit Up/Down Counter: Can count both up and down, providing flexibility in various applications.
  • Clear Input: Allows resetting the counter to zero.
  • Count Enable Inputs: Enable or inhibit the counting function.
  • Military Temperature Range: Operates over a wide temperature range, typically -55°C to +125°C.
  • Rochester Electronics Support: Ensures availability of this discontinued component.

Benefits:

  • Precise Counting: Synchronous operation ensures accurate and reliable counting.
  • Versatile Functionality: Up/down counting capability allows for a wide range of applications.
  • Long-Term Availability: Rochester Electronics provides a continuous supply of this component.
  • High Reliability: Designed for demanding applications requiring robust performance.
  • Easy Integration: Compatible with standard TTL logic families.

Additional Details: The DM54193J is typically packaged in a ceramic DIP (Dual In-line Package). It requires a 5V power supply for operation. Consult the datasheet for detailed electrical characteristics, including timing parameters, input voltage levels, and output drive capabilities. The device's synchronous design minimizes glitches and ensures accurate counting in high-speed applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess