EN
  • EN
  • DE

CDP65C51D2

Part No CDP65C51D2
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013361-CDP65C51D2
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDP65C51D2 CAD Model

Description

The CDP65C51D2 is a CMOS Universal Asynchronous Receiver/Transmitter (UART) manufactured by Rochester Electronics. This UART is designed for serial data communication and is commonly used in embedded systems and communication devices. Rochester Electronics specializes in manufacturing end-of-life and mature products, ensuring continued availability of critical components.

Applications:

  • Embedded Systems: Used in microcontroller-based systems for serial communication with peripherals and other devices.
  • Communication Devices: Employed in modems, serial printers, and other devices requiring asynchronous serial data transfer.
  • Industrial Control Systems: Integrated into industrial equipment for data acquisition and control via serial interfaces.
  • Instrumentation: Utilized in test and measurement equipment for communication with computers and other instruments.
  • Legacy System Support: Provides a drop-in replacement for older systems needing UART functionality.

Features:

  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Programmable Baud Rate Generator: Allows flexible configuration of the data transmission rate.
  • Full-Duplex Operation: Supports simultaneous transmission and reception of data.
  • Double Buffered Transmitter and Receiver: Enhances data throughput and reduces CPU overhead.
  • Parity Generation and Checking: Provides error detection for reliable data transmission.

Benefits:

  • Low Power Consumption: Reduces power requirements in battery-powered and energy-sensitive applications.
  • Flexible Communication: Supports a wide range of baud rates and data formats.
  • Reliable Data Transfer: Ensures accurate data transmission with error detection capabilities.
  • Easy Integration: Simplifies the design process with a standard UART interface.
  • Continued Availability: Guaranteed supply by Rochester Electronics, ensuring long-term support for legacy systems.

Additional Details:

The CDP65C51D2 UART supports various data formats, including different word lengths and parity options. It typically operates from a single 5V power supply. The device includes control signals for handshaking and modem control, enabling compatibility with a wide range of serial communication protocols. For detailed technical specifications, including operating voltage, current consumption, and timing characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess