EN
  • EN
  • DE

AMPAL16L8A/BRA

Part No AMPAL16L8A/BRA
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031506-AMPAL16L8A/BRA
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMPAL16L8A/BRA CAD Model

Description

The AMPAL16L8A/BRA is a Programmable Array Logic (PAL) device manufactured by Rochester Electronics. This device is a versatile and cost-effective solution for implementing custom logic functions. It is often used in a variety of digital systems to perform tasks such as address decoding, state machine control, and combinatorial logic operations.

Applications

  • Address decoding in memory systems
  • State machine controllers for embedded systems
  • Combinatorial logic functions in digital circuits
  • Peripheral device controllers
  • Custom logic implementations in legacy systems

Features

  • Programmable logic array: Allows for flexible customization of logic functions.
  • TTL compatible inputs and outputs: Ensures compatibility with standard TTL logic circuits.
  • Low-power consumption: Minimizes power requirements for energy-efficient operation.
  • Fast propagation delay: Enables high-speed operation in demanding applications.
  • Available in a variety of packages: Provides flexibility in mounting and integration options.

Benefits

  • Simplified circuit design: Reduces the complexity and cost of digital circuits.
  • Increased design flexibility: Allows for easy modification and customization of logic functions.
  • Improved system performance: Enables high-speed operation and efficient resource utilization.
  • Reduced board space: Minimizes the size and weight of electronic devices.
  • Extended product lifespan: Provides a reliable and long-lasting solution for digital logic applications.

Additional Details

The AMPAL16L8A/BRA is typically programmed using industry-standard PAL programming tools. It features a specific number of inputs, outputs, and product terms, depending on the specific model. Its architecture consists of an AND array followed by a fixed OR array. The device's propagation delay and power consumption are typically specified in the manufacturer's datasheet. Rochester Electronics ensures the quality and reliability of this device through rigorous testing and quality control processes. This PAL device is suitable for applications where a flexible and cost-effective logic solution is required. Its ability to implement custom logic functions makes it a valuable component in a wide range of digital systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess