EN
  • EN
  • DE

S4405B-80/TD

Part No S4405B-80/TD
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 307188-S4405B-80/TD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S4405B-80/TD CAD Model

Description

The AMCC S4405B-80/TD is a communication processor, likely part of the PowerPC family from AMCC (Applied Micro Circuits Corporation, now MACOM). It is designed for networking and telecommunications applications, offering high-performance processing capabilities for data communication and control.

Applications:

  • Networking Routers and Switches: Used as a central processing unit for managing network traffic and routing protocols.
  • Wireless Infrastructure: Implemented in base stations and other wireless infrastructure equipment for handling data transmission.
  • Storage Area Networks (SANs): Provides processing power for data storage and retrieval in SAN environments.
  • Telecommunications Systems: Used in telecom systems for call processing, data transmission, and network management.
  • Industrial Automation: Integrated into industrial control systems for communication between devices and systems.

Features:

  • PowerPC Core: Based on the PowerPC architecture, known for its high performance and power efficiency.
  • High Clock Speed: Operates at a clock speed of 80 MHz, providing fast processing capabilities.
  • Integrated Memory Controller: Includes a built-in memory controller for interfacing with external memory devices.
  • Multiple Communication Interfaces: Supports various high-speed communication interfaces such as Ethernet, PCI, and serial ports.
  • DMA Support: Features a Direct Memory Access (DMA) engine for efficient data transfer between peripherals and memory.

Benefits:

  • High Performance: Delivers fast processing speeds for demanding networking and telecommunications applications.
  • Flexible Connectivity: Offers a wide range of communication interfaces for versatile integration into different systems.
  • Efficient Data Handling: The DMA engine minimizes CPU overhead, improving overall system performance.
  • Reliable Operation: Designed for robust and reliable operation in various environmental conditions.
  • Scalable Solution: Can be scaled to meet different performance requirements, making it suitable for a range of applications.

Additional Details:

The S4405B-80/TD likely includes features such as hardware acceleration for specific network protocols, power management capabilities, and security features. The integrated memory controller would support various types of memory, such as SDRAM or DDR SDRAM. The specific details, such as power consumption, operating temperature range, and package type, would be available in the product datasheet. The PowerPC core provides a solid foundation for running real-time operating systems and networking software stacks, making it a suitable choice for critical communication applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess