EN
  • EN
  • DE

MAX4077EUA+T

Part No MAX4077EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 230KHZ RRO 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.09 V/μs
Gain Bandwidth Product (GBP) 230kHz
Current - Input Bias 1pA
Voltage - Input Offset 1.2mV
Operating Supply Current 45μA
Channel Output Current 20mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1068059-MAX4077EUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4077EUA+T CAD Model

Description

Maxim Integrated MAX4077EUA+T Precision Op-Amp

The Maxim Integrated MAX4077EUA+T is a high-precision operational amplifier (op-amp) that offers a perfect blend of performance and power efficiency, making it an ideal choice for a wide range of applications. This op-amp is part of Maxim's MAX4077 series, which is known for its low-voltage operation and low input bias currents.

Designed with advanced silicon-gate processes, the MAX4077EUA+T features a rail-to-rail output stage, which ensures that the output signal can swing very close to the power supply rails. This capability is particularly beneficial in single-supply operations or when the full dynamic range is required. The device operates from a single supply voltage as low as 2.7V, up to a maximum of 5.5V, making it versatile for both battery-powered devices and standard 5V logic circuits.

One of the standout features of the MAX4077EUA+T is its low offset voltage, typically just 25 µV, and low drift over temperature, which ensures a stable performance across a wide range of operating conditions. Additionally, it boasts a low input bias current of only 1pA, which is critical for high-impedance sensor applications and precision instrumentation.

The device is also equipped with a high gain-bandwidth product of 1MHz and a slew rate of 0.4V/µs, providing a good balance between speed and power consumption. This makes the MAX4077EUA+T suitable for filters, amplifiers, integrators, and many other analog circuits that require precision and efficiency.

Maxim Integrated has packaged the MAX4077EUA+T in a space-saving 8-pin µMAX package, which is not only compact but also offers excellent thermal performance. The small footprint of this package makes it an excellent choice for space-constrained applications such as portable devices, wearables, and medical monitoring equipment.

In summary, the MAX4077EUA+T from Maxim Integrated is a high-precision, low-power op-amp that delivers reliable performance for applications requiring accurate signal conditioning. Its rail-to-rail output, low-voltage operation, and compact packaging make it a versatile component for designers looking to create efficient and precise electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess