EN
  • EN
  • DE

AM27C512-120/BXA

Part No AM27C512-120/BXA
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1173201-AM27C512-120/BXA
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C512-120/BXA CAD Model

Description

The AM27C512-120/BXA is a 512K (64K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) supplied by Rochester Electronics. The '120' indicates an access time of 120ns, and 'BXA' is a specific package or processing code. As Rochester Electronics specializes in continuing the supply of discontinued parts, this EPROM is likely one they currently offer.

Applications

  • Firmware storage in embedded systems
  • Program storage in microcontrollers
  • Boot loaders
  • Data storage in electronic devices
  • Configuration memory for programmable logic devices (PLDs)

Features

  • 512K (64K x 8) memory organization
  • CMOS technology for low power consumption
  • 120ns access time
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Programmable using standard EPROM programmers
  • Erasable with ultraviolet (UV) light

Benefits

  • Non-volatile storage: Data is retained even when power is removed.
  • Low power consumption: Suitable for battery-powered devices.
  • Fast access time: Enables quick retrieval of stored data.
  • Easy to program: Can be programmed using readily available EPROM programmers.
  • Erasable and reprogrammable: Allows for firmware updates and modifications.
  • High reliability: Proven technology for reliable data storage.

Additional Details

The AM27C512-120/BXA operates on a single 5V power supply and is typically found in a 28-pin DIP or similar package. The 120ns access time allows for faster data retrieval compared to slower EPROMs. Being CMOS, it consumes significantly less power than older NMOS EPROMs. It is programmed using an EPROM programmer and erased using UV light. Rochester Electronics' involvement indicates continued availability and support for this part, which is crucial for maintaining legacy systems. Consult the specific datasheet from Rochester Electronics for detailed electrical characteristics, programming specifications, and package information.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Fuji Electric
Need more? Email Us
Qualcomm
Lowest to $7.9791
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess