EN
  • EN
  • DE

AD9700SD

Part No AD9700SD
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043309-AD9700SD
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9700SD CAD Model

Description

The AD9700SD, offered by Rochester Electronics, is a high-performance, 10-bit, 125 MSPS Digital-to-Analog Converter (DAC). As a continuous source for end-of-life and mature products, Rochester Electronics ensures availability of this component. The AD9700SD is suitable for a variety of applications requiring precise and fast signal generation.

Applications:

  • Direct Digital Synthesis (DDS)
  • Waveform Generation
  • Communications Systems (Base Stations, Wireless Transmitters)
  • Instrumentation (Signal Generators, Arbitrary Waveform Generators)
  • Video Signal Processing

Features:

  • 10-Bit Resolution: Provides high signal fidelity and dynamic range.
  • 125 MSPS Update Rate: Enables generation of high-frequency signals.
  • Low Power Consumption: Minimizes power dissipation in portable and energy-sensitive applications.
  • On-Chip Voltage Reference: Simplifies system design and reduces external component count.
  • Differential Current Outputs: Improves noise immunity and signal quality.
  • Flexible Clocking Options: Supports various clock sources and synchronization schemes.

Benefits:

  • High-quality signal generation: Ensures accurate and reliable signal conversion.
  • Wideband performance: Supports a broad range of signal frequencies.
  • Reduced system complexity: Simplifies design and integration.
  • Improved system efficiency: Minimizes power consumption.
  • Cost-effective solution: Offers a balance of performance and price.

Additional Details:

The AD9700SD operates from a single 3V power supply. Key specifications include its settling time, signal-to-noise ratio (SNR), and spurious-free dynamic range (SFDR). Consult the device datasheet for detailed electrical characteristics and application information. The AD9700SD is often used in conjunction with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs) for complete signal generation solutions.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess