EN
  • EN
  • DE

24U03LN

Part No 24U03LN
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036040-24U03LN
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24U03LN CAD Model

Description

The 24U03LN is a N-Channel PowerTrench® MOSFET from Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for high-efficiency switching applications. It offers low on-resistance and gate charge, contributing to reduced power losses and improved system efficiency.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control
  • Battery Management Systems

Features:

  • N-Channel MOSFET: Utilizes N-Channel technology for efficient switching.
  • PowerTrench® Technology: Fairchild's PowerTrench® technology minimizes on-resistance (RDS(on)).
  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses.
  • Avalanche Rated: Designed to withstand avalanche conditions.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.
  • Surface Mount Package: Typically available in a surface mount package for ease of assembly.

Benefits:

  • High Efficiency: Low RDS(on) and Qg contribute to high efficiency in switching applications.
  • Reduced Power Losses: Minimizes conduction and switching losses.
  • Improved Thermal Performance: Efficient operation results in lower heat generation.
  • Simplified Design: Easy to use in various applications.
  • Reliable Performance: Robust design ensures reliable operation.

Additional Details:

The 24U03LN typically has a drain-source voltage (VDS) rating of 30V, and a continuous drain current (ID) rating that varies depending on the specific package and operating conditions. It is commonly used in applications where efficiency and power density are critical. The device is available in various surface mount packages, like PowerPAK or similar. Refer to the datasheet for specific electrical characteristics and thermal performance data.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess