EN
  • EN
  • DE

RS5VE011D-E2

Part No RS5VE011D-E2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299171-RS5VE011D-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5VE011D-E2 CAD Model

Description

The RS5VE011D-E2 is a low dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable output voltage with a low quiescent current and overcurrent protection. Its features make it suitable for various battery-powered and portable applications.

Applications

  • Power management in battery-powered devices
  • Voltage regulation in portable electronics
  • Microcontroller power supply
  • Wireless communication devices
  • IoT (Internet of Things) devices

Features

  • Low Dropout Voltage: Allows for efficient regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the device and downstream circuitry from damage due to excessive current draw.
  • Small Package: Available in compact packages for space-saving designs.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic capacitors.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Reliable Voltage Regulation: Provides a stable output voltage for sensitive electronic components.
  • Protection Against Overloads: Overcurrent protection prevents damage from short circuits or excessive load conditions.
  • Compact Design: Small package enables integration in space-constrained environments.
  • Improved Stability: Stable operation with ceramic capacitors enhances overall system reliability.

Additional Details

The RS5VE011D-E2 typically comes in a SOT-23-5 or similar small surface-mount package. Specific output voltage, input voltage range, and other electrical characteristics are detailed in the Ricoh datasheet. Always refer to the datasheet for accurate specifications and application guidelines. Consider thermal management based on the expected power dissipation and operating conditions. This regulator is well-suited for applications requiring efficient and reliable voltage regulation with minimal power consumption.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess