EN
  • EN
  • DE

RP151K101A-TR

Part No RP151K101A-TR
Manufacturer Ricoh
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010+
Reference case DFN
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 756149-RP151K101A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP151K101A-TR CAD Model

Description

The RP151K101A-TR is a voltage regulator IC manufactured by Ricoh. This regulator is designed for providing a stable and regulated output voltage, making it suitable for various portable devices and battery-powered applications. It offers low quiescent current and high efficiency, contributing to extended battery life.

Applications:

  • Smartphones and tablets: Power management for various components.
  • Wearable devices: Voltage regulation for smartwatches and fitness trackers.
  • Portable audio players: Power supply for audio amplifiers and digital components.
  • Battery-powered devices: Providing a stable voltage source for various circuits.
  • IoT devices: Power management for sensors and communication modules.

Features:

  • Low quiescent current: Minimizes power consumption in standby mode.
  • High efficiency: Reduces power loss and extends battery life.
  • Overcurrent protection: Prevents damage from excessive current draw.
  • Thermal shutdown protection: Protects the IC from overheating.
  • Small package size: Suitable for space-constrained applications.

Benefits:

  • Extended battery life: Low quiescent current and high efficiency.
  • Improved reliability: Built-in protection features.
  • Simplified design: Easy to implement in various power management circuits.
  • Reduced power consumption: Contributes to energy savings.
  • Compact size: Allows for smaller and lighter electronic devices.

Technical Specifications:

The RP151K101A-TR has a specific output voltage (e.g., 1.0V) with a certain accuracy. The input voltage range and output current capability are important parameters for determining the suitable applications. The dropout voltage should be considered for low-voltage applications. The operating temperature range and storage temperature range should be considered for environmental compatibility. The package type and dimensions are critical for PCB layout and thermal management. The datasheet should be consulted for details on the protection features and transient response.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess