EN
  • EN
  • DE

RP114K271D-TRB

Part No RP114K271D-TRB
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088871-RP114K271D-TRB
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RP114K271D-TRB CAD Model

Description

The RP114K271D-TRB is a CMOS-based low dropout (LDO) voltage regulator manufactured by Ricoh. It's designed to provide a stable and accurate 2.7V output voltage from a lower input voltage, making it ideal for battery-powered and other low-power applications. Its features include low quiescent current, high ripple rejection, and protection circuits.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other battery-powered devices for voltage regulation.
  • Wearable Devices: Suitable for smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Employed in sensor nodes, wireless modules, and other Internet of Things applications.
  • Microcontroller Power: Provides a stable voltage supply for microcontrollers in embedded systems.
  • Memory Power: Used to power volatile memory chips in various electronic devices.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current.
  • Thermal Shutdown: Automatically shuts down the regulator to prevent overheating.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Stable and Accurate Voltage: Provides a consistent and precise output voltage for reliable operation of connected components.
  • Improved Noise Performance: High ripple rejection reduces noise on the output voltage, improving signal quality.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown protect the regulator and the load from damage.
  • Compact Design: Small form factor allows for easy integration into space-constrained applications.

Additional Details:

The RP114K271D-TRB has a fixed output voltage of 2.7V. The input voltage range, output current capability, and other detailed specifications can be found in the Ricoh datasheet. The datasheet will provide information such as the recommended input and output capacitor values for stability. Consider the ambient temperature and heat dissipation when designing with this regulator. Ensure proper grounding and follow the manufacturer's recommendations for optimal performance.

You May Also Be Interested in

TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Essentra Components
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
TURCK
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess