EN
  • EN
  • DE

GT24C08A-2SLI-TR

Part No GT24C08A-2SLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061291-GT24C08A-2SLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT24C08A-2SLI-TR CAD Model

Description

The GT24C08A-2SLI-TR is a 8K-bit (1024x8) serial EEPROM utilizing a two-wire I2C interface. Manufactured by Giantec, this device offers non-volatile memory storage suitable for a variety of applications requiring low power consumption and ease of integration.

Applications

  • Consumer electronics
  • Industrial control systems
  • Metering devices
  • Smart cards
  • Automotive electronics

Features

  • 8K-bit (1024 x 8) EEPROM
  • Standard Two-Wire I2C Interface
  • Low-voltage Operation: 1.8V to 5.5V
  • Low Power Consumption
  • Schmitt Trigger, Filtered Inputs for Noise Suppression
  • Write Protect Pin for Hardware Data Protection
  • High Reliability with Endurance: 1 Million Write Cycles
  • Data Retention: 100 Years
  • Available in multiple packages including SOP, TSSOP, and DIP

Benefits

  • Provides reliable non-volatile data storage for configuration settings, calibration data, and user preferences.
  • Simplifies system integration with the industry-standard I2C interface.
  • Enables operation in low-power systems, extending battery life in portable devices.
  • Protects data from accidental modification with the write protect feature.
  • Offers high reliability and long-term data retention for critical applications.
  • Reduces board space with its small package options.
  • Minimizes the impact of noise on data integrity with filtered inputs.

Additional Details

The GT24C08A-2SLI-TR operates with a clock frequency up to 400 kHz, supporting standard and fast I2C modes. It features a self-timed write cycle, eliminating the need for external timing components. The device also includes page write capability, allowing for writing up to 8 bytes simultaneously, which increases write throughput. The write protect pin allows for hardware-level protection of the entire memory array, preventing accidental overwrites. It is available in various temperature grades, making it suitable for industrial and automotive environments. The part number "GT24C08A-2SLI-TR" specifies the specific package type and tape & reel packaging for automated assembly.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess