EN
  • EN
  • DE

R5405L291KD-TR

Part No R5405L291KD-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959405-R5405L291KD-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5405L291KD-TR CAD Model

Description

The R5405L291KD-TR is a voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. This regulator is designed to provide a stable and precise output voltage, even with variations in input voltage and load current. It is commonly used in a wide range of portable devices, battery-powered systems, and other applications requiring a regulated voltage supply.

Applications:

  • Portable Devices: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearables.
  • Battery-Powered Systems: Providing a stable voltage source for battery-powered equipment.
  • Power Management Circuits: Regulating voltage in power management units (PMUs).
  • Sensor Power Supplies: Providing a stable voltage source for sensors.
  • Microcontroller Power Supplies: Regulating voltage for microcontroller operation.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • High Accuracy: Provides precise output voltage with low tolerance.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.

Benefits:

  • Stable Voltage Supply: Provides a consistent and reliable voltage for sensitive electronic components.
  • Extended Battery Life: Low quiescent current minimizes battery drain.
  • Enhanced System Protection: Overcurrent and thermal shutdown features protect against damage.
  • Compact Design: Small package size allows for space-saving integration.
  • Improved System Performance: Precise voltage regulation enhances the performance of connected devices.

Additional Details:

The R5405L291KD-TR voltage regulator features a fixed output voltage and a defined maximum output current. The device's datasheet specifies its electrical characteristics, including input voltage range, output voltage accuracy, and quiescent current. It is typically packaged in a small surface mount package, such as a DFN or SOT-23, designed for efficient heat dissipation. The materials used in its construction are selected to ensure high reliability and thermal stability. It meets industry standards for environmental protection, ensuring its suitability for a wide range of applications. The device's robust design ensures stable performance across a broad range of operating conditions. The R5405L291KD-TR offers a cost-effective solution for achieving stable and efficient voltage regulation in various electronic devices. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5609 $58.8945
255+ $0.4603 $117.3765
390+ $0.4458 $173.8620
540+ $0.4315 $233.0100
695+ $0.4171 $289.8845
930+ $0.3740 $347.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 217,314 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess