EN
  • EN
  • DE

GD32E230G8U6TR

Part No GD32E230G8U6TR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060589-GD32E230G8U6TR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32E230G8U6TR CAD Model

Description

The GigaDevice GD32E230G8U6TR is a 32-bit general-purpose microcontroller based on the Arm Cortex-M23 core. It is part of the GD32E230 series, known for its blend of performance, power efficiency, and affordability. This microcontroller targets diverse applications, ranging from consumer electronics and IoT devices to industrial control systems.

Applications

  • Consumer Electronics: Ideal for applications like wearables, remote controls, and smart home devices.
  • IoT Devices: Well-suited for smart sensors, wireless modules, and connected devices.
  • Industrial Control: Used in motor control, industrial automation, and sensor-based applications.
  • Medical Devices: Finds applications in portable medical equipment and health monitoring systems.
  • Automotive Electronics: Can be used in automotive body electronics and sensor interfaces.

Features

  • Arm Cortex-M23 Core: Provides a balance of performance and energy efficiency.
  • High Clock Speed: Operates at a maximum frequency of 72 MHz.
  • Large Flash Memory: Features 128 KB of Flash memory for storing program code.
  • SRAM: Incorporates 16 KB of SRAM for runtime data storage.
  • Multiple Timers: Equipped with various timers for flexible timing and control applications.
  • Communication Interfaces: Supports standard communication protocols like UART, SPI, and I2C.
  • Analog-to-Digital Converter (ADC): Includes a 12-bit ADC for interfacing with analog sensors.
  • General Purpose Input/Output (GPIO): Offers a wide range of GPIO pins for connecting to external peripherals.
  • Low Power Modes: Designed for low-power operation with various sleep modes to minimize energy consumption.

Benefits

  • Optimized Performance: Delivers efficient performance for a variety of applications.
  • Versatile: Suitable for a wide range of embedded systems.
  • Cost-Effective Solution: Offers a competitive price point for budget-conscious designs.
  • Easy to Develop With: Supported by a comprehensive software ecosystem and development tools.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Reliable Operation: Built for robust performance in demanding environments.

Additional Details

The GD32E230G8U6TR microcontroller is available in a QFN32 package. It operates on a voltage range of 2.0V to 3.6V. It has power-on reset (POR) and low-voltage reset (LVR) capabilities for enhanced reliability. The device provides various power-saving modes like sleep, deep-sleep, and standby to optimize energy consumption. The ADC has a sampling rate of up to 1 MHz, and the communication interfaces are highly configurable to support various communication protocols. The device also features a CRC (Cyclic Redundancy Check) unit for data integrity.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7691 $53.8370
160+ $0.6311 $100.9760
250+ $0.6114 $152.8500
340+ $0.5916 $201.1440
440+ $0.5719 $251.6360
590+ $0.5128 $302.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,850 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess