Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297757-RN5VD55AA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD55AA CAD Model

Description

The RN5VD55AA is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels in electronic circuits and provide an output signal when the voltage drops below a predetermined threshold. These voltage detectors are commonly used in a wide range of applications to ensure proper system operation and prevent damage from undervoltage conditions.

Applications

  • Microcontroller reset circuits: Used to reset microcontrollers when the supply voltage drops below the minimum operating voltage.
  • Power monitoring in battery-powered devices: Detects low battery conditions and triggers appropriate actions, such as shutting down the device or displaying a low battery warning.
  • Overdischarge protection for batteries: Prevents batteries from being discharged too deeply, which can damage them and shorten their lifespan.
  • Voltage monitoring in power supplies: Ensures that the output voltage of a power supply remains within acceptable limits.
  • System monitoring in industrial equipment: Monitors critical voltage levels and provides alerts when problems occur.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable operation.
  • Low current consumption: Minimizes the impact on battery life in portable devices.
  • Small package size: Allows for compact designs and easy integration into existing circuits.
  • Wide operating temperature range: Suitable for use in a variety of environments.
  • Open drain output: Flexible output configuration for interfacing with different types of circuits.

Benefits

  • Prevents system malfunction: By detecting undervoltage conditions, the RN5VD55AA can prevent system crashes and data loss.
  • Extends battery life: Low current consumption helps to maximize the runtime of battery-powered devices.
  • Protects sensitive components: Prevents damage to electronic components from undervoltage stress.
  • Improves system reliability: Ensures that the system operates within safe voltage limits.
  • Simplifies circuit design: Integrated functionality reduces the need for external components.

Additional Details

The RN5VD55AA typically features a detection voltage around 5.5V. Detailed specifications, including the exact detection voltage range, operating temperature range, and output characteristics, can be found in the product datasheet available from Ricoh. It is commonly available in SOT-23 or similar small surface-mount packages. The output is typically an N-channel open drain, requiring a pull-up resistor to a positive voltage for proper operation. Always refer to the datasheet for detailed application circuits and design considerations.

You May Also Be Interested in

Linear Technology
IC MPU SUPERVISORY CIRCUIT 8-DIP
Lowest to $2.0835
ECAD model for LTC1232CN8
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.8423
ECAD model for LTC2905ITS8#TRMPBF
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Need more? Email Us
ECAD model for ADM1232AARNZ
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
Maxim Integrated
IC MICROMONITOR 5V 5% 8-SOIC
Lowest to $16.2240
ECAD model for DS1707ESA+
Maxim Integrated
IC MPU/RESET CIRC 3.08V SC70-4
Lowest to $3.9425
ECAD model for MAX6389XS31D2+T
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $6.2213
ECAD model for ADM8320WCZ29ARJZR7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention