Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 14ns, 13ns
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 788632-MIC4469YWM
Popularity Medium
Supply and Demand Status Balance
Family Name MIC4469
Introduction Date April 01, 1998
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC4469YWM CAD Model

Description

Microchip Technology's MIC4469YWM: A Robust Quad Low-Side MOSFET Driver

Microchip Technology's MIC4469YWM is a high-performance quad low-side MOSFET driver designed to complement a wide range of applications requiring high-speed, high-current driving capability. This device is particularly suitable for driving capacitive, inductive, and resistive loads, including motors, solenoids, high-power LEDs, as well as power MOSFETs and IGBTs.

Key Features:

  • High-Speed Operation: The MIC4469YWM boasts a fast switching speed, capable of handling rise and fall times as low as 25ns, making it ideal for high-frequency applications.
  • High Peak Output Current: It can deliver an impressive peak output current of up to 1.5A, providing the necessary drive for demanding loads.
  • Low Shoot-Through Current: The device is designed with matched rise and fall times to minimize the shoot-through current, enhancing the reliability and efficiency of the system.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4.5V to 18V, allowing for flexibility in various power environments.
  • Input Logic Compatibility: The driver is compatible with both CMOS and TTL logic levels, enabling easy interfacing with a broad spectrum of control circuitry.
  • Robust Protection Features: The MIC4469YWM is equipped with protection features such as under-voltage lockout and latch-up protection, ensuring stable and safe operation under adverse conditions.

Applications:

The versatility of the MIC4469YWM makes it an excellent choice for a diverse set of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Class D power amplifiers
  • LED lighting systems

The MIC4469YWM comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, ensuring compactness and ease of integration into space-constrained designs. Its robust design and high-performance characteristics make it a go-to solution for engineers looking to drive high-power loads with precision and efficiency.

With Microchip's commitment to quality and long-term availability, the MIC4469YWM represents a reliable choice for both new designs and legacy system upgrades, ensuring consistent performance and compatibility across a wide range of industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for ICL7667CBA+
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FRTAZ
Infineon Technologies
IC GATE DRVR HALF-BRIDG DSO28-17
Need more? Email Us
ECAD model for 6EDL04I06NTXUMA1
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4424ZWM-TR
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTBZ
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $5.1260
ECAD model for MIC4468ZWM-TR
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $4.3152
ECAD model for MIC4420YMM-TR
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTAZ
Analog Devices Inc.
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for ADP3631ARMZ-R7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention