EN
  • EN
  • DE

RN5RF18BA-TR

Part No RN5RF18BA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088746-RN5RF18BA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5RF18BA-TR CAD Model

Description

The RN5RF18BA-TR is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This voltage detector is commonly used in microcontrollers, memory devices, and other electronic systems to ensure stable and reliable operation.

Applications

  • Microcontroller reset circuits
  • Memory backup systems
  • Power management circuits
  • Over-voltage protection circuits

Features

  • High-accuracy voltage detection
  • Low supply current
  • Small package size
  • Built-in hysteresis
  • Open drain output

Benefits

  • Reliable system reset
  • Reduced power consumption
  • Compact design for space-constrained applications
  • Improved noise immunity
  • Flexible interface with other electronic components

Additional Details

The RN5RF18BA-TR voltage detector IC features a high-accuracy voltage detection circuit that monitors the input voltage level with precision. When the input voltage drops below the preset threshold voltage, the IC asserts a reset signal to the connected device. This reset signal ensures that the device is properly initialized and avoids malfunction due to low voltage conditions. The voltage detection accuracy is typically within ±1%, ensuring reliable performance.

The IC consumes a low supply current, typically in the microampere range, which is essential for battery-powered applications where minimizing power consumption is critical. The small package size of the RN5RF18BA-TR allows for easy integration into space-constrained applications. The IC is available in various small outline packages, such as SOT-23 and DFN packages.

The built-in hysteresis feature improves the noise immunity of the voltage detector. Hysteresis prevents the output from oscillating when the input voltage is near the threshold voltage. The open drain output allows for flexible interface with other electronic components. The output voltage can be easily adjusted using an external pull-up resistor.

The RN5RF18BA-TR is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for various environmental conditions. The IC is also RoHS compliant, meaning it is lead-free and environmentally friendly.

The specific voltage detection threshold for the RN5RF18BA-TR is 1.8V. The device is widely used in microcontroller-based systems to ensure that the microcontroller is properly reset during power-up and power-down sequences. It is also used in memory backup systems to protect data from being lost due to low voltage conditions. The RN5RF18BA-TR is a reliable and efficient voltage detector IC that provides essential protection for electronic systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess