EN
  • EN
  • DE

RH5VL32AA-T2

Part No RH5VL32AA-T2
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088357-RH5VL32AA-T2
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH5VL32AA-T2 CAD Model

Description

The RH5VL32AA-T2 is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to monitor a specific voltage level and output a signal when the voltage falls below a pre-determined threshold. This particular model has a detection voltage of 3.2V. It's commonly employed in various electronic circuits to ensure stable operation and prevent damage due to undervoltage conditions. The device offers a compact footprint and low power consumption, making it suitable for portable and battery-powered applications.

Applications

  • Microcontroller Reset: Used to reset a microcontroller when the power supply voltage drops below the operating threshold, preventing erratic behavior and data corruption.
  • Battery Monitoring: Monitors battery voltage in portable devices, triggering low-battery warnings or system shutdown to prevent deep discharge and extend battery life.
  • Power Supply Monitoring: Protects sensitive electronic components from damage caused by undervoltage conditions in power supplies.
  • Data Protection: Prevents data corruption in memory devices by disabling write operations when the voltage is too low.
  • System Supervision: Provides a reliable method for monitoring the power supply voltage and ensuring proper system operation.

Features

  • Precision Voltage Detection: Accurately monitors voltage levels with a typical threshold of 3.2V.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.
  • Built-in Hysteresis: Prevents output oscillation due to noise around the threshold voltage.
  • Open Drain Output: Provides flexibility in interfacing with different logic levels.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single component, reducing board space and component count.
  • Cost-Effective Protection: Provides a low-cost solution for protecting electronic circuits from undervoltage damage.
  • Enhanced Data Integrity: Prevents data corruption by disabling write operations during undervoltage conditions.

The RH5VL32AA-T2 typically employs a CMOS manufacturing process. It features excellent temperature stability. The device offers a robust and reliable solution for voltage monitoring applications. Its compact size and low power consumption make it ideal for embedded systems. This voltage detector plays a crucial role in ensuring the stable operation of various electronic devices.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Panjit
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess