EN
  • EN
  • DE

SRA2203S

Part No SRA2203S
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description PNP Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340073-SRA2203S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SRA2203S CAD Model

Description

The SRA2203S is a PNP Epitaxial Planar Transistor manufactured by AUK Corp. It is designed for use in various switching and amplification applications. This transistor is known for its reliable performance and is commonly used in electronic circuits for signal amplification and switching purposes.

Applications

  • Switching circuits
  • Amplification circuits
  • Driver stages
  • General-purpose inverters
  • Analog signal processing

Features

  • PNP Epitaxial Planar Transistor
  • High Collector Current (Ic) capability
  • Low Saturation Voltage
  • High hFE Linearity
  • Small signal amplification

Benefits

  • Efficient switching performance due to its low saturation voltage.
  • Stable amplification characteristics, ensuring consistent signal processing.
  • Versatile application in different electronic circuits, reducing the need for multiple transistor types.
  • Reliable operation over a broad range of temperature and voltage conditions.
  • Cost-effective solution for both low and medium power applications.

Additional Details

The SRA2203S transistor features a specific gain (hFE) range, ensuring predictable amplification in circuit designs. Its compact design makes it suitable for high-density PCB layouts. The transistor is lead-free and RoHS compliant, supporting environmentally conscious manufacturing practices. It is typically supplied in a standard through-hole package for ease of mounting and soldering.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Lowest to $1.3860
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,488 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess