EN
  • EN
  • DE

THN 15-4822

Part No THN 15-4822
Manufacturer Traco Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-12V 15W / Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 36V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Traco Power
Packaging Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 625mA, 625mA
Power (Watts) 15 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OVP, SCP
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 89%
Mounting Through Hole
Case / Package 6-DIP Module
Size / Dimension 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Base Product Number THN 15
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number THN15-4822,THN 15-4822-ND
Standard Package 10
Win Source Part Number 1336002-THN 15-4822
Ultra Librarian 3D Model Ultra Librarian THN 15-4822 CAD Model

Description

The THN 15-4822 is a 15W DC/DC converter from Traco Power, designed for high performance and reliability in demanding applications. It features a wide 4:1 input voltage range, regulated output voltage, and high isolation voltage, making it suitable for industrial, transportation, and medical applications.

Applications:

  • Industrial Automation: Powering sensors, actuators, and control systems in harsh industrial environments.
  • Transportation Systems: Supplying power to electronic components in railway and automotive applications.
  • Medical Equipment: Providing isolated power for non-critical medical devices.
  • Telecommunications: Powering communication interfaces and network equipment.
  • Aerospace: Powering sensitive electronic systems.

Features:

  • 15W DC/DC Converter: Delivers a stable and isolated power output.
  • Wide 4:1 Input Voltage Range: Accepts a broad range of input voltages (36-75VDC).
  • Output Voltage: +/-12VDC.
  • I/O Isolation: 1600 VDC.
  • Operating Temperature Range: -40°C to +85°C.
  • Short-Circuit Protection: Protects the converter and connected equipment from damage due to short circuits.
  • Remote On/Off: Enables remote control of the converter.
  • High Efficiency: Minimizes power loss and heat generation.

Benefits:

  • Reliable Power Supply: Ensures a consistent and stable power source for critical applications.
  • Versatile Application: Suitable for diverse applications due to its wide input range and robust design.
  • Enhanced System Protection: High isolation and short-circuit protection enhance system safety and reliability.
  • Easy Integration: Compact size and industry-standard pinout facilitate easy integration.
  • Durable Performance: Wide operating temperature range ensures reliable operation in harsh conditions.

Additional Details:

The THN 15-4822 DC/DC converter is designed for demanding applications requiring a reliable and isolated power source. Its high efficiency and wide operating temperature range ensure optimal performance in challenging environments. The converter meets relevant industry safety standards and is built for long-term reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess