EN
  • EN
  • DE

CAT34TS04VP2GT4A

Part No CAT34TS04VP2GT4A
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -20C-125C 8TDFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -45°C ~ 130°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name CAT34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CAT34TS04VP2GT4A-ND, CAT34TS04VP2GT4AOSTR, CAT34TS04VP2GT4AOSCT, CAT34TS04VP2GT4AOSDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844377-CAT34TS04VP2GT4A
Ultra Librarian 3D Model Ultra Librarian CAT34TS04VP2GT4A CAD Model

Description

ON Semiconductor CAT34TS04VP2GT4A Digital Temperature Sensor

The CAT34TS04VP2GT4A is a high-precision digital temperature sensor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This sensor is a part of ON Semiconductor's extensive portfolio of temperature sensors that offer accurate temperature measurement solutions for a wide range of applications.

Engineered for precision, the CAT34TS04VP2GT4A provides excellent temperature accuracy and low-power consumption, making it an ideal choice for power-sensitive applications. It is designed to measure temperatures ranging from -40°C to +125°C, ensuring reliable performance across various environments and operating conditions.

This digital temperature sensor features an I2C/SMBus compatible serial interface, allowing for easy integration into existing systems with minimal interfacing requirements. The CAT34TS04VP2GT4A's digital output ensures that temperature readings are noise-immune, providing stable and accurate data transmission even in electrically noisy environments.

The device comes in a compact, 8-pin TDFN package, which is suitable for space-constrained applications. Its small form factor, combined with low power consumption, makes the CAT34TS04VP2GT4A a perfect solution for portable and battery-operated devices, such as wearables, smartphones, and medical monitoring equipment.

With features like programmable temperature alert limits, the sensor can be configured to trigger an alert signal when the measured temperature exceeds predefined thresholds. This functionality enhances system safety and reliability by enabling immediate response to critical temperature events.

The CAT34TS04VP2GT4A is also characterized for operation over a wide supply voltage range, making it versatile for use in various system designs. It is RoHS compliant and lead-free, reflecting ON Semiconductor's commitment to environmental sustainability and regulatory compliance.

In summary, the CAT34TS04VP2GT4A from ON Semiconductor stands out as a highly accurate, low-power, and compact digital temperature sensor with robust communication features, suitable for a multitude of applications that require reliable and precise temperature monitoring.

You May Also Be Interested in

Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,509 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess